EN
  • EN
  • DE

CMP402GRU-REEL

Part No CMP402GRU-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR LV 65NS 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator General Purpose CMOS, TTL 16-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name CMP0402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915615-CMP402GRU-REEL
Ultra Librarian 3D Model Ultra Librarian CMP402GRU-REEL CAD Model

Description

Analog Devices Inc. CMP402GRU-REEL Product Overview

The CMP402GRU-REEL from Analog Devices Inc. is a high-performance, precision operational amplifier that has been designed to cater to a wide array of applications requiring accurate signal amplification. This operational amplifier is part of a product reel, which implies that it is typically purchased in bulk quantities, making it an ideal choice for large-scale production and industrial applications.

Key Features

  • Precision Performance: The CMP402GRU-REEL offers excellent accuracy and stability, which is crucial for applications that require precise signal processing.
  • Low Noise: With its low noise characteristics, it ensures a clean amplification of the input signal, minimizing the distortion and interference that can affect the quality of the output.
  • Wide Bandwidth: The device features a wide bandwidth, allowing it to handle a broad range of frequencies without compromising on the integrity of the amplified signal.
  • Power Efficiency: It is designed to operate with low power consumption, making it suitable for battery-powered devices or energy-sensitive applications.
  • Reel Packaging: Packaged in a reel format, the CMP402GRU-REEL facilitates ease of manufacturing and assembly processes, especially for automated pick-and-place equipment.

Applications

The versatility of the CMP402GRU-REEL makes it a perfect fit for various applications, including:

  • Test and Measurement Equipment
  • Medical Devices
  • Data Acquisition Systems
  • Audio Equipment
  • Industrial Control Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the CMP402GRU-REEL is no exception. It is built to meet stringent industry standards, ensuring long-term performance and consistency across various conditions and applications.

Technical Specifications

  • Package: TSSOP (Thin Shrink Small Outline Package)
  • Temperature Range: Suitable for operation in a wide temperature range, accommodating diverse environmental conditions.
  • Supply Voltage: Compatible with various supply voltages, allowing for flexibility in system design.

In summary, the CMP402GRU-REEL from Analog Devices Inc. is a reliable, efficient, and precise operational amplifier that meets the needs of modern electronic systems. Its reel packaging format streamlines the manufacturing process, making it a smart choice for high-volume production environments.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2363 $56.9452
9+ $11.6811 $105.1299
14+ $11.3161 $158.4254
19+ $10.9510 $208.0690
24+ $10.5860 $254.0640
32+ $9.4909 $303.7088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 947 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess