EN
  • EN
  • DE

DAC10GPZ

Part No DAC10GPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT MULTIPLY HS 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 10
Number of D/A Converters 1
Settling Time 150ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Analog Supply Voltage ±18 V
Digital Supply Voltage 9 V to 36 V
INL/DNL (LSB) 0.6, 0.7
Temperature Range - Operating 0°C to 70°C
Case / Package 18-PDIP
Win Source Part Number 128360-DAC10GPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC10GPZ CAD Model

Description

Product Overview: DAC10GPZ by Analog Devices Inc.

The DAC10GPZ is a high-performance, precision digital-to-analog converter (DAC) developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This product stands out for its exceptional accuracy and stability, making it an ideal choice for a wide range of applications that require precise digital-to-analog conversion.

With a 10-bit resolution, the DAC10GPZ ensures that digital signals are converted to analog outputs with a high degree of precision. This level of resolution is suitable for applications in industrial automation, instrumentation, and digital communication systems where the integrity of the signal conversion is critical.

One of the notable features of the DAC10GPZ is its versatility. It is designed to operate on a single +5V supply, which simplifies the power supply design and reduces the overall power consumption of the system. This makes the DAC10GPZ an energy-efficient option for battery-operated devices or any application where power efficiency is a priority.

The DAC10GPZ is also characterized by its robust performance in terms of speed. It offers fast settling times, which is essential for applications that require quick response times and high-speed data processing. This feature is particularly beneficial in control systems and closed-loop servo mechanisms where the speed of the DAC can significantly impact the system's overall performance.

Furthermore, the DAC10GPZ comes in a compact package, making it easy to integrate into space-constrained designs. Its small footprint allows designers to optimize the layout of their printed circuit boards (PCBs) and to develop compact, high-density electronic products.

For ease of integration, the DAC10GPZ is equipped with a standard parallel interface, allowing for straightforward connectivity with microcontrollers, digital signal processors (DSPs), and other digital systems. This ensures that the DAC can be seamlessly incorporated into a wide range of electronic designs without the need for complex interfacing circuits.

In conclusion, the DAC10GPZ from Analog Devices Inc. is a top-tier choice for engineers and designers looking for a reliable, high-precision DAC. Its combination of accuracy, speed, low power consumption, and compact design make it a versatile component suitable for a multitude of advanced electronic applications.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7570 $63.3270
25+ $4.7236 $118.0900
38+ $4.5760 $173.8880
53+ $4.4284 $234.7052
68+ $4.2808 $291.0944
91+ $3.8380 $349.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess