EN
  • EN
  • DE

DC1018B-A

Part No DC1018B-A
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description DEMO BOARD FOR LT4356-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Box
Product Status Active
Type Power Management
Function Circuit Protection
Embedded No
Utilized IC / Part LT4356-1
Primary Attributes Overvoltage Protection
Supplied Contents Board(s)
Base Product Number DC1018
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 924232-DC1018B-A
Ultra Librarian 3D Model Ultra Librarian DC1018B-A CAD Model

Description

The DC1018B-A is a high-performance, precision data conversion product from Analog Devices Inc., designed to cater to a wide range of applications that demand accuracy and reliability. This innovative component is part of a series that emphasizes ease of use and flexibility, making it an ideal choice for engineers and designers looking to enhance their systems with superior data conversion capabilities.

Key Features

  • High Precision: The DC1018B-A delivers exceptional accuracy, ensuring that data is converted with minimal error, making it perfect for critical applications where precision is paramount.
  • Versatility: With its broad range of applications, this product can be utilized in various industries, including medical, instrumentation, and automation, to name a few.
  • Integration: Designed for easy integration into existing systems, the DC1018B-A comes with a user-friendly interface that simplifies the design-in process.
  • Reliability: Analog Devices Inc. is renowned for its high-quality products, and the DC1018B-A is no exception. It is built to perform consistently in even the most demanding environments.

Applications

The versatility of the DC1018B-A allows it to be used across a diverse array of applications. Its precision data conversion is crucial in fields such as:

  • Medical Imaging
  • Professional Audio Equipment
  • Test and Measurement Systems
  • Industrial Process Control
  • High-end Consumer Electronics

Technical Specifications

The DC1018B-A boasts technical specifications that ensure top-notch performance. These include a wide input voltage range, low power consumption, and a compact form factor that makes it suitable for space-constrained applications. The product also features robust protection circuits to safeguard against overvoltage and other potential risks.

Conclusion

Analog Devices Inc.'s DC1018B-A stands out as a reliable and precise data conversion solution. Its combination of performance, versatility, and ease of integration makes it a valuable asset for any application requiring high-quality data conversion. With the backing of Analog Devices' reputation for excellence, the DC1018B-A is set to be a go-to choice for professionals in various industries.

You May Also Be Interested in

Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess