EN
  • EN
  • DE

DS1977-F5#

Part No DS1977-F5#
Manufacturer Analog Devices Inc.
Catalog Specialized
Description IBUTTON EEPROM 32KBIT F5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168961-DS1977-F5#
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Memory Cards, Modules Specialized
Series iButton®
Package Bag
Product Status Active
Applications Password Protected Data
Memory Type EEPROM
Memory Size 32kB
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian DS1977-F5# CAD Model

Description

The DS1977-F5# is a state-of-the-art integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-performance component is engineered to meet the rigorous demands of advanced electronic applications, providing reliability and efficiency for a wide range of uses.

Key Features

  • High Precision: The DS1977-F5# boasts exceptional accuracy in its performance, ensuring that it can be relied upon for critical tasks where precision is paramount.
  • Durability: Built to withstand harsh conditions, this product is suitable for deployment in environments where temperature, pressure, or other challenging variables are a concern.
  • Energy Efficiency: Analog Devices Inc. has designed the DS1977-F5# with energy conservation in mind, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Compact Design: The small footprint of the DS1977-F5# allows it to be easily integrated into space-constrained designs without sacrificing performance.
  • Integration: This product is designed to seamlessly integrate with other components and systems, providing a versatile solution for complex electronic designs.

Applications

The DS1977-F5# is suitable for a diverse array of applications, including but not limited to:

  • Medical devices where precision and reliability are non-negotiable.
  • Industrial automation systems requiring robust performance in challenging conditions.
  • Consumer electronics that demand energy efficiency and compact size.
  • Aerospace and defense applications where durability and precision are critical.
  • Telecommunications infrastructure that requires high reliability and seamless integration.

Technical Specifications

The DS1977-F5# comes with a comprehensive set of technical specifications designed to provide detailed information for engineers and designers. These specifications include electrical characteristics, pin configurations, timing diagrams, and packaging details, ensuring that the product can be utilized to its fullest potential in a variety of applications.

Quality Assurance

Analog Devices Inc. is committed to the highest standards of quality, and the DS1977-F5# is no exception. Each unit undergoes rigorous testing and quality control measures to ensure that it meets the company's strict criteria for performance and reliability.

You May Also Be Interested in

Maxim Integrated
IBUTTON SERIAL NUMBER F3 / Serial Number iButton 2-Pin F3 MicroCan
Need more? Email Us
Maxim Integrated
IBUTTON 16KBit ADD-ONLY F5 / 16 Kbit Add-Only iButton 2-Pin F5 MicroCan
Lowest to $16.0949
Maxim Integrated
Lowest to $56.7538
Maxim Integrated
IBUTTON THERMOCHRON F5
Need more? Email Us
Maxim Integrated
IBUTTON THERMOCHRON F5
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD CFAST 8GB SLC
Need more? Email Us
Maxim Integrated
IBUTTON SERIAL NUMBER F5
Need more? Email Us
Maxim Integrated
IBUTTON 16KBit ADD-ONLY F3
Lowest to $6.5292
Maxim Integrated
IBUTTON TEMPERATURE F5 / Temperature IButton Serial Interface 2-Pin F5 MicroCan
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.1367 $52.1367
3+ $42.7789 $128.3367
4+ $41.4420 $165.7680
5+ $40.1052 $200.5260
7+ $38.7684 $271.3788
9+ $34.7578 $312.8202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess