EN
  • EN
  • DE

FIDO5100BBCZ

Part No FIDO5100BBCZ
Manufacturer Analog Devices Inc.
Catalog Interface - Controllers
Description IC ETHERNET SWITCH BGA-144
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000423-FIDO5100BBCZ
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Interface Controllers
Package Tray
Protocol Ethernet
Function Switch
Voltage - Supply 1.2V, 3.3V
Operating Temperature -40°C ~ 85°C
Package / Case 144-LFBGA, CSPBGA
Base Product Number FIDO5100
Product Status Active
Ultra Librarian 3D Model Ultra Librarian FIDO5100BBCZ CAD Model

Description

Product Overview: FIDO5100BBCZ by Analog Devices Inc.

The FIDO5100BBCZ is a versatile, high-performance industrial Ethernet switch designed by Analog Devices Inc. to meet the rigorous demands of industrial network applications. This robust component is engineered to provide reliable and efficient network connectivity in challenging environments, making it an ideal solution for a wide range of industrial automation and control systems.

Key Features

  • Real-Time Ethernet Multi-Protocol (REM) Switch: The FIDO5100BBCZ supports multiple industrial Ethernet protocols, including PROFINET RT/IRT, EtherNet/IP with DLR, Modbus TCP, and POWERLINK, among others. This ensures seamless integration and interoperability within diverse industrial network ecosystems.
  • Flexible Port Configuration: It features a configurable port setup, allowing users to tailor the device to specific application needs. The flexibility in port configuration enhances connectivity options and network design.
  • High-Speed Performance: With its high-speed RGMII/MII interfaces, the FIDO5100BBCZ ensures rapid data transmission, minimizing latency and improving the efficiency of industrial communication.
  • Robust Security: The device incorporates advanced security features to protect network integrity, including VLAN support, Quality of Service (QoS) prioritization, and port-based access control lists (ACLs).

Applications

The FIDO5100BBCZ is designed for use in a variety of industrial applications, including:

  • Factory Automation
  • Process Control Systems
  • Robotics
  • Building Management Systems
  • Intelligent Transportation Systems

Technical Specifications

The FIDO5100BBCZ operates over an extended temperature range, ensuring reliability under extreme conditions. It is packaged in a compact 144-LFBGA (10x10mm) package, making it suitable for space-constrained applications. The device also supports IEEE 1588 Precision Time Protocol (PTP) for accurate clock synchronization, critical for time-sensitive applications.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the FIDO5100BBCZ is no exception. It is built to meet the highest standards, ensuring long-term performance and stability in industrial settings.

You May Also Be Interested in

NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess