EN
  • EN
  • DE

HMC129ALC4

Part No HMC129ALC4
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER DBL-BAL 24SMD / RF Mixer IC VSAT 4GHz ~ 8GHz 24-CLCC (3.9x3.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Strip
RF Type VSAT
Frequency 4GHz ~ 8GHz
Number of Mixers 1
Noise Figure 7dB
Mounting SMD (SMT)
Package / Case 24-CLCC Exposed Pad
Supplier Device Package 24-CLCC (3.9x3.9)
Base Product Number HMC129
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-HMC129ALC4,1127-3657,HMC129ALC4-ND
Standard Package 1
Win Source Part Number 1013953-HMC129ALC4
Ultra Librarian 3D Model Ultra Librarian HMC129ALC4 CAD Model

Description

Product Overview: HMC129ALC4 from Analog Devices Inc.

The HMC129ALC4 is a cutting-edge microwave monolithic integrated circuit (MMIC) from Analog Devices Inc., designed to deliver exceptional performance for a wide range of applications in the RF and microwave domains. This high-frequency component is engineered to meet the stringent requirements of modern communication systems, electronic warfare, and radar platforms.

Key Features

  • Frequency Range: The HMC129ALC4 operates over a broad frequency spectrum, making it highly versatile for various high-frequency applications.
  • Gain: It offers a high gain profile, ensuring amplified signal strength for improved system performance.
  • Output Power: This MMIC is capable of delivering substantial output power, which is critical for driving subsequent stages in a signal chain or for direct use in transmission systems.
  • Power Efficiency: Designed with power efficiency in mind, the HMC129ALC4 helps minimize power consumption, which is essential for battery-powered or energy-conscious designs.
  • Noise Figure: The low noise figure of this device ensures that signal integrity is maintained, particularly important in high-sensitivity receiver applications.

Applications

The versatility of the HMC129ALC4 allows it to be used in a multitude of applications, including but not limited to:

  • Point-to-point and point-to-multipoint radios
  • VSAT
  • Military & space
  • Test instrumentation
  • Fiber optic applications

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the HMC129ALC4 is no exception. Manufactured with precision and subject to rigorous testing, this MMIC ensures reliability for mission-critical systems and longevity in all its applications.

Conclusion

The HMC129ALC4 from Analog Devices Inc. represents a blend of performance, efficiency, and reliability. Its broad frequency range, high gain, and power efficiency make it an ideal choice for designers seeking to enhance their RF and microwave systems. With its robust design and versatile application range, the HMC129ALC4 is poised to be a key component in the advancement of high-frequency technology solutions.

You May Also Be Interested in

Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
NXP / Nexperia
Need more? Email Us
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3715 $80.3715
2+ $77.8599 $155.7198
3+ $75.3483 $226.0449
4+ $72.8367 $291.3468
5+ $65.3019 $326.5095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess