EN
  • EN
  • DE

HMC143

Part No HMC143
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER TRPL-BAL DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
RF Type VSAT
Frequency 5GHz ~ 20GHz
Number of Mixers 1
Noise Figure 10dB
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC143
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920356-HMC143
Ultra Librarian 3D Model Ultra Librarian HMC143 CAD Model

Description

The HMC143 from Analog Devices Inc. is a versatile and high-performance microwave double balanced mixer, designed to meet the demanding needs of RF and microwave communication systems. This mixer is an essential component in applications such as satellite communications, radar systems, electronic warfare, and test equipment.

Key Features

  • Wide Frequency Range: The HMC143 operates over a broad frequency range, with the RF and LO frequencies covering 6 to 16 GHz, and the IF frequency ranging from DC to 4 GHz. This wide range makes it suitable for a variety of high-frequency applications.
  • High Isolation: The mixer provides excellent isolation between ports, minimizing leakage and enhancing signal integrity. This feature is particularly important in complex systems where multiple signals are processed simultaneously.
  • Conversion Loss: With a typical conversion loss of 9 dB, the HMC143 maintains a balance between conversion efficiency and signal fidelity, ensuring that the signal is neither too weak nor excessively attenuated.
  • LO Drive Level: The mixer is designed to operate with LO drive levels from +13 dBm to +20 dBm, offering flexibility in system design and compatibility with a range of local oscillator sources.

Applications

The HMC143 is ideal for a wide array of applications that require down-conversion or up-conversion of signals within its operational frequency range. Its robust design and high performance make it a go-to choice for engineers in various fields.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC143 is no exception. Each mixer undergoes rigorous testing to ensure it meets the highest standards, providing consistent and reliable performance for critical applications.

Conclusion

In summary, the HMC143 double balanced mixer by Analog Devices Inc. offers a combination of performance, versatility, and reliability. It is a valuable component for any RF/microwave system designer looking to achieve high-quality signal processing across a wide frequency range.

You May Also Be Interested in

Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.7051 $105.7051
2+ $102.2953 $204.5906
3+ $98.8855 $296.6565
4+ $88.6560 $354.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess