EN
  • EN
  • DE

HMC208AMS8

Part No HMC208AMS8
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER DBL-BAL 0.7-2GHZ 8-MSOP / RF Mixer IC General Purpose Up/Down Converter 700MHz ~ 2GHz 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Mixers
Mfr Analog Devices Inc.
Series -
Package Bulk
Product Status Obsolete
RF Type General Purpose
Frequency 700MHz ~ 2GHz
Number of Mixers 1
Gain -
Noise Figure 9dB
Secondary Attributes Up/Down Converter
Current - Supply -
Voltage - Supply -
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number HMC208
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1 pcs
Win Source Part Number 1382250-HMC208AMS8
Ultra Librarian 3D Model Ultra Librarian HMC208AMS8 CAD Model

Description

The HMC208AMS8 from Analog Devices Inc. is a high-performance, double-balanced mixer that offers a wide frequency range and excellent isolation characteristics. Designed for RF and microwave applications, this device is an ideal choice for designers looking for a mixer that can handle complex signal environments with ease.

Key Features

  • Wide Frequency Range: The HMC208AMS8 operates across a broad frequency spectrum, making it suitable for a variety of RF applications.
  • High Isolation: With excellent LO to RF, LO to IF, and RF to IF isolation, this mixer minimizes crosstalk and improves overall system performance.
  • Low Conversion Loss: The device offers a low conversion loss, enhancing signal integrity and reducing the need for additional amplification.
  • Compact MSOP8 Package: The mixer is housed in a compact MSOP8 package, which is ideal for space-constrained applications.

Applications

The HMC208AMS8 is versatile and can be used in a range of applications, including:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Satellite Communications
  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space Applications

Technical Specifications

Parameter Value
RF Frequency Range DC to 2.5 GHz
LO Frequency Range 1.7 to 2.7 GHz
IF Frequency Range DC to 1 GHz
Conversion Loss 8 dB typical
Isolation (LO to RF) 40 dB typical

For engineers and designers looking for a reliable and high-quality mixer, the HMC208AMS8 from Analog Devices Inc. presents a solution that combines performance with functionality. Its robust design and superior specifications make it a go-to component for demanding RF and microwave signal processing tasks.

You May Also Be Interested in

Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Analog Devices Inc.
Lowest to $22.1890
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $114.2106 $114.2106
2+ $110.5264 $221.0528
3+ $106.8422 $320.5266
4+ $95.7895 $383.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 796 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess