EN
  • EN
  • DE

HMC344LH5TR

Part No HMC344LH5TR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP4T 12GHZ 12SMT / RF Switch IC Radar SP4T 12 GHz 50Ohm 12-CSMT (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
RF Type Radar
Topology Absorptive
Circuit SP4T
Frequency Range 0Hz ~ 12GHz
Isolation 40dB
Insertion Loss 2.1dB
Test Frequency 8GHz
P1dB 27dBm
IIP3 47dBm
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Package / Case 12-LCQFN
Supplier Device Package 12-CSMT (5x5)
Base Product Number HMC344
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-2503-6,1127-2503-2,1127-2503-1
Standard Package 100
Win Source Part Number 1029567-HMC344LH5TR
Ultra Librarian 3D Model Ultra Librarian HMC344LH5TR CAD Model

Description

Product Overview: HMC344LH5TR by Analog Devices Inc.

The HMC344LH5TR from Analog Devices Inc. is a high-performance, non-reflective single-pole four-throw (SP4T) switch that operates in the frequency range from DC to 10 GHz. This versatile component is designed to cater to a wide array of applications, including but not limited to RF and microwave communication systems, test equipment, and military end-uses.

Key Features

  • Frequency Range: The HMC344LH5TR boasts a wide frequency range from DC to 10 GHz, making it suitable for various applications across multiple frequency bands.
  • High Isolation: With high isolation characteristics, the switch ensures minimal interference between the ports, which is crucial for maintaining signal integrity in complex RF systems.
  • Low Insertion Loss: The low insertion loss feature of this switch ensures minimal signal attenuation, providing a clear and strong transmission of RF signals.
  • Non-Reflective Design: Its non-reflective design reduces signal reflections that can degrade system performance, particularly in sensitive RF applications.
  • Power Handling: The HMC344LH5TR is capable of handling high power levels, which is essential for applications that require the transmission of strong RF signals without distortion or damage to the switch.

Package and Quality

The HMC344LH5TR is housed in a compact 5x5 mm SMT package, which is conducive to space-constrained designs without compromising on performance. Analog Devices Inc. adheres to stringent quality standards, ensuring that each switch performs reliably and consistently across various temperatures and operating conditions.

Applications

Due to its robust design and performance specifications, the HMC344LH5TR is an excellent choice for:

  • Telecommunications Infrastructure
  • Wireless Infrastructure
  • Military and Space Applications
  • Test and Measurement Systems
  • Electronic Warfare Systems

Overall, the HMC344LH5TR from Analog Devices Inc. is a testament to the company's commitment to delivering high-quality RF components that meet the demanding needs of modern electronic systems. Its versatility and reliability make it a valuable component for designers and engineers looking to enhance their RF signal routing capabilities.

You May Also Be Interested in

Analog Devices Inc.
2 TO 18 GHZ MULTI OCTAVE SWITCHE / RF Switch IC Radar 4 x SP5T 50Ohm 56-LGA (9x9)
Lowest to $624.1792
Taoglas Limited
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $26.8478
Analog Devices Inc.
IC RF SWITCH SPDT 20GHZ 16QFN / RF Switch IC VSAT SPDT 20 GHz 50Ohm 16-QFN (3x3)
Lowest to $173.1344
Nisshinbo Micro Devices Inc.
IC RF SWITCH SPDT 2.5GHZ 10USB / RF Switch IC 802.11b/g SPDT 2.5 GHz 50Ohm 10-USB-C3 (2x1.5)
Need more? Email Us
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $84.2106
Infineon Technologies
IC RF SWITCH SP10T 3.8GHZ TSNP26 / RF Switch IC GSM, LTE, W-CDMA SP10T 3.8 GHz 50Ohm PG-TSNP-26-2
Lowest to $1.7463
Analog Devices Inc.
IC RF SWITCH SP4T 30GHZ 24LGA / RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Lowest to $152.2389
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $84.2106
Infineon Technologies
IC RF SWITCH SP4T 6GHZ ATSLP14-5 / RF Switch IC SP4T 6 GHz 50Ohm ATSLP-14-5
Lowest to $0.3927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,552.2389 $1,552.2389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess