EN
  • EN
  • DE

HMC422MS8E

Part No HMC422MS8E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER DBL-BAL LO AMP 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Status Obsolete(EOL)
RF Type General Purpose
Frequency 1.2GHz to 2.6GHz
Number of Mixers 1
Noise Figure 8dB
Secondary Attributes Up/Down Converter
Operating Supply Current 30mA
Supply Voltage - Operating 3V
Case / Package 8-MSOP
Win Source Part Number 130652-HMC422MS8E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC422MS8E CAD Model

Description

The HMC422MS8E is a high-performance, GaAs MMIC (Monolithic Microwave Integrated Circuit) Double-Balanced Mixer, designed and manufactured by Analog Devices Inc. This versatile component is housed in an MSOP8G package and is engineered to provide excellent RF performance for a wide range of applications, including telecommunications, satellite communications, and test equipment.

Key Features

  • Frequency Range: The HMC422MS8E operates over a broad frequency range, with the RF and LO (Local Oscillator) frequency from 1.5 GHz to 4.0 GHz, and the IF (Intermediate Frequency) from DC to 1.5 GHz. This makes it suitable for a variety of RF applications.
  • Conversion Loss: It offers a conversion loss of 8 dB typical, which ensures efficient signal conversion and minimal power loss during the mixing process.
  • LO/RF Isolation: The device provides excellent LO to RF isolation of 40 dB typical, which helps to minimize crosstalk and improve overall signal integrity.
  • Single-ended RF Interface: Its single-ended RF interface simplifies the board layout and reduces the need for additional components, such as baluns.
  • Passive Design: As a passive double-balanced mixer, it does not require DC power for operation, which can be advantageous in power-sensitive designs.
  • MSOP8G Package: The compact MSOP8G package allows for efficient use of PCB space, making it ideal for space-constrained applications.

Applications

The HMC422MS8E is ideal for various applications where high dynamic range and wide bandwidth are required. These include:

  • Base Stations
  • Fixed Wireless Access
  • Wireless Local Loop
  • WLL and PCS Systems
  • ISM Applications
  • Satellite VSAT Terminals

Conclusion

The HMC422MS8E from Analog Devices Inc. stands out as a robust and reliable mixer that offers excellent performance for RF and microwave signal processing. Its wide frequency range, low conversion loss, and high isolation levels make it an ideal choice for designers looking to optimize their RF systems. The integration of this component into your design can lead to improved system efficiency and a reduction in overall component count, thanks to its passive nature and single-ended RF interface.

You May Also Be Interested in

NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,353 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess