EN
  • EN
  • DE

HMC466LP4ETR

Part No HMC466LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP VCO BUFFER 24-QFN / Oscillator VCO 6100MHz to 6720MHz 3V 24-Pin QFN EP SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Frequency 0Hz ~ 20GHz
P1dB 24dBm
Gain 16dB
Noise Figure 4dB
RF Type VSAT
Operating Supply Voltage 8V
Operating Supply Current 160mA
Test Frequency 12GHz ~ 20GHz
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 776114-HMC466LP4ETR
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC466LP4ETR CAD Model

Description

The HMC466LP4ETR is a high-performance Radio Frequency (RF) amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of the company's Hittite Microwave product line, which is renowned for its exceptional quality and reliability in RF, microwave, and millimeter-wave applications.

Key Features

  • Frequency Range: The HMC466LP4ETR operates over a broad frequency range, making it suitable for a variety of wireless applications, including broadband, test equipment, and communication systems.
  • High Linearity: It provides excellent linearity, which is crucial for maintaining signal fidelity and reducing distortion in complex RF systems.
  • Gain: The device offers a high gain, which is essential for amplifying weak signals without significant noise addition.
  • Output Power: With its robust output power, the HMC466LP4ETR can drive subsequent stages in the signal chain effectively, ensuring strong performance across the entire system.
  • Package: Enclosed in a compact LP4 surface-mount package, this amplifier is designed for easy integration into a wide range of electronic assemblies.
  • Quality and Reliability: Analog Devices Inc. is known for its commitment to quality, and the HMC466LP4ETR is built to meet high standards, ensuring reliable operation in demanding environments.

Applications

The versatility of the HMC466LP4ETR makes it an ideal choice for various applications, including:

  • Cellular and PCS/3G infrastructure
  • Fixed wireless and WLAN
  • High linearity amplifiers
  • RFID and radar systems
  • Test instrumentation

Technical Specifications

For engineers and designers considering the HMC466LP4ETR for their projects, here are some of the technical specifications:

  • Supply Voltage: 5V
  • Supply Current: 85mA
  • Input and Output Matched to 50 Ohms
  • ESD Tolerance: 1kV HBM

Overall, the HMC466LP4ETR from Analog Devices Inc. represents a blend of performance, quality, and versatility, making it a top choice for professionals in the field of RF design and development.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.3579 $82.7158
3+ $33.9347 $101.8041
5+ $32.8743 $164.3715
7+ $31.8138 $222.6966
9+ $30.7533 $276.7797
11+ $27.5720 $303.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,346 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess