EN
  • EN
  • DE

HMC510LP5E

Part No HMC510LP5E
Manufacturer Analog Devices Inc.
Catalog VCOs (Voltage Controlled Oscillators)
Description MMIC VCO w/ HALF FREQUENCY OUTPUT & DIVIDE-BY-4, 8.45 - 9.55 GHz | VCO 4.5GHZ/9GHZ 2-13V 5X5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency Range 4.225 ~ 4.775GHz, 8.45 ~ 9.55GHz
Frequency - Center 4.5GHz, 9GHz
Supply Voltage (V) 5V
Tuning Voltage (VDC) 2V ~ 13V
2nd Harmonic, Typ (dBc) 15
Icc Max 360mA
Pushing (MHz/V) 20
Power (dBm) -6±2, 11±3, 12.5±2.5
Phase Noise Typ (dBc/Hz) -116
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Parts Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039" (1.00mm)
Family Part Number HMC510
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181360-HMC510LP5E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC510LP5E CAD Model

Description

Product Overview: Analog Devices HMC510LP5E

The HMC510LP5E from Analog Devices Inc. is a high-performance, fractional-N Phase-Locked Loop (PLL) synthesizer that features an integrated Voltage Controlled Oscillator (VCO). This advanced component is designed for use in a wide range of applications, including telecommunications, aerospace, and defense systems, where precision and reliability are paramount.

Operating within a frequency range of 800 MHz to 8 GHz, the HMC510LP5E offers exceptional frequency flexibility, making it suitable for diverse market segments. Its fractional-N divider allows for fine step size, which is critical for achieving the exact frequency required for specific applications, while maintaining low phase noise and spurious performance.

The HMC510LP5E comes in a compact 5x5 mm QFN package, which not only saves valuable board space but also facilitates integration into space-constrained designs. This PLL synthesizer is also characterized by its fast switching speed, further enhancing its suitability for applications that demand agile frequency modulation.

In addition to its core functionalities, the HMC510LP5E features a dual-modulus prescaler, a phase frequency detector (PFD), and a precision charge pump. These integrated components contribute to the device's high level of integration, which simplifies design efforts and accelerates time-to-market for product developers.

The device also offers a serial port interface (SPI) for programming, which provides designers with a convenient method for setting and adjusting the various parameters of the PLL. This flexibility is vital for tailoring the HMC510LP5E's performance to meet the specific requirements of different applications.

With its robust design and advanced features, the HMC510LP5E from Analog Devices Inc. stands out as a versatile and reliable solution for frequency synthesis. Whether the need is for high-speed data communication, precise signal generation, or any other demanding application, this product delivers the performance and quality expected from a leading component manufacturer.

You May Also Be Interested in

Crystek Corporation
VCO 4001MHZ 0.1-16V 12.7X12.7MM
Need more? Email Us
Analog Devices Inc.
VCO 4.5GHZ/9GHZ 2-13V 5X5MM
Need more? Email Us
Crystek Corporation
VCO 1520MHZ 1-10V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 600MHZ 0-12V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 44MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2350MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 515MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2150MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2665MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess