EN
  • EN
  • DE

HMC545AETR

Part No HMC545AETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC MMIC GAAS SW SPDT SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency - Lower 0Hz
Frequency - Upper 3GHz
Isolation @ Frequency 22dB @ 3GHz (typ)
Insertion Loss @ Frequency 0.4dB @ 3GHz
IIP3 54dBm (typ)
Circuit SPDT
P1dB 33dBm
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 5V
RF Type WiMax, WLAN
Case / Package SOT-26
Win Source Part Number 139431-HMC545AETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC545AETR CAD Model

Description

The HMC545AETR is a high-performance, non-reflective Single-Pole Double-Throw (SPDT) switch from Analog Devices Inc., designed for microwave and millimeter-wave applications. This advanced switch is a part of the Hittite microwave product line and operates within a wide frequency range from DC to 35 GHz, making it a versatile component for a variety of RF and high-speed digital applications.

Key Features

  • Frequency Range: The HMC545AETR operates effectively across a broad frequency range from DC to 35 GHz, ensuring excellent performance in both lower and higher frequency applications.
  • Insertion Loss: It boasts a low insertion loss typically less than 2.5 dB, which helps maintain signal integrity and reduces power loss during transmission.
  • Isolation: With isolation typically greater than 40 dB, the switch effectively prevents signal leakage between the RF ports, ensuring a clear and distinct signal path.
  • Switching Speed: The device offers fast switching speed, with a typical switching time of 10 ns, making it suitable for applications requiring rapid signal routing.
  • Non-Reflective Design: Its non-reflective nature minimizes signal reflections, which is crucial for maintaining signal fidelity in RF systems.
  • Power Handling: It can handle up to 27 dBm of input power, accommodating a range of signal levels without degradation.
  • Control Voltage: The switch operates with a control voltage of 0/-5V, providing compatibility with various control logic levels.
  • Package: The HMC545AETR comes in a RoHS-compliant, 3x3 mm QFN package, which is compact and suitable for space-constrained applications.

Applications

This versatile switch is ideal for a wide range of applications, including but not limited to test and measurement equipment, microwave radios and VSAT, military and space, fiber optics, and broadband telecom equipment. Its robust design and performance characteristics make it an excellent choice for engineers looking to integrate a reliable switching component into their designs.

Part Number Information

The HMC545AETR is available in tape and reel packaging, facilitating ease of manufacturing and assembly processes for high-volume production. Its part number reflects the tape and reel packaging option (TR) for this surface-mount device.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SP4T 44GHZ 24LGA
Lowest to $1.3063
Analog Devices Inc.
IC RF SWITCH SPDT 3.5GHZ 24LFCSP
Lowest to $54.4311
Analog Devices Inc.
IC RF SWITCH SPDT 50GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 12GHZ 24QFN / RF Switch IC General Purpose SPDT 12 GHz 50Ohm 24-QFN (4x4)
Need more? Email Us
Renesas Electronics America
DIVERSITY SWITCH / RF Switch IC NFC, FeliCa SP6T 13.56 MHz 50Ohm 12-TSQFN (2x2)
Need more? Email Us
Microchip Technology
IC RF SWITCH SPDT 20GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH 8GHZ 16QFN / RF Switch IC VSAT 8 GHz 50Ohm 16-QFN (3x3)
Lowest to $31.2813
M/A-Com Technology Solutions
IC RF SWITCH SP4T 38GHZ CHIP
Lowest to $17.8866
Analog Devices Inc.
IC RF SWITCH SP4T 8GHZ 16QFN / RF Switch IC WLAN SP4T 8 GHz 50Ohm 16-QFN (3x3)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7324 $51.9156
40+ $2.5594 $102.3760
61+ $2.4730 $150.8530
87+ $2.3000 $200.1000
113+ $2.2136 $250.1368
142+ $2.1271 $302.0482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,190 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess