EN
  • EN
  • DE

HMC552LP4

Part No HMC552LP4
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GaAs MMIC MIXER w/ INTEGRATED LO AMPLIFIER, 1.6 - 3.0 GHz | IC MIXER DBL-BAL HI IP3 24SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
RF Type WiMAX / WiBro
Frequency 1.6GHz ~ 3GHz
Number of Mixers 1
Noise Figure 8dB
Secondary Attributes Up/Down Converter
Supply Current 62mA
Supply Voltage (V) 5V
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC552
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181396-HMC552LP4
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC552LP4 CAD Model

Description

Product Overview: HMC552LP4 from Analog Devices Inc.

The HMC552LP4 is a high-performance, 10-bit digital attenuator fabricated by Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This component is part of their Hittite Microwave product line and is designed to operate from DC to 3.8 GHz, making it an ideal solution for a wide range of RF and microwave applications.

Key Features

  • Frequency Range: The HMC552LP4 operates effectively over a broad frequency range from DC to 3.8 GHz, which allows for versatile use in various applications including cellular infrastructure, broadband, test equipment, and more.
  • Attenuation Range: It offers a wide attenuation range of 31.5 dB, in 0.5 dB steps, providing precise control over signal levels within a system.
  • High Accuracy: With an attenuation accuracy of ±0.2 dB typical at 1 dB step and ±0.3 dB typical at 31.5 dB step, the HMC552LP4 ensures reliable and consistent performance in attenuating signals.
  • Serial Control Interface: The digital attenuator is equipped with a serial control interface that supports both 3-wire and 4-wire SPI-compatible serial control, offering flexibility and ease of integration into digital systems.
  • Integration: The HMC552LP4 comes in a compact 4x4 mm QFN package, which is suitable for space-constrained applications while also providing excellent RF performance.
  • Power Consumption: It features low power consumption, making it an efficient choice for portable and battery-powered devices.

Applications

The versatility of the HMC552LP4 allows it to be used in a variety of RF and microwave systems. Common applications include:

  • Wireless infrastructure (GSM, CDMA, LTE)
  • Fiber optics and broadband telecom
  • Military radios and ECM systems
  • Test equipment and sensors
  • Satellite communications systems

With its robust design and high precision, the HMC552LP4 from Analog Devices Inc. is an excellent choice for designers looking to control signal levels with high accuracy across a wide frequency range.

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7588 $61.3116
17+ $7.1866 $122.1722
25+ $6.9621 $174.0525
35+ $6.7376 $235.8160
45+ $6.5130 $293.0850
60+ $5.8392 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess