EN
  • EN
  • DE

HMC558ALC3BTR

Part No HMC558ALC3BTR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER DBL-BAL 12SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Mixer IC - - 5.5GHz ~ 14GHz 12-CLCC (2.9x2.9)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 12-CLCC Exposed Pad
Case / Package 12-CLCC (2.9x2.9)
Family Name HMC558
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HMC558ALC3BTR-ND, 1127-3666-6, 1127-3666-2, 1127-3666-1
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873779-HMC558ALC3BTR
Ultra Librarian 3D Model Ultra Librarian HMC558ALC3BTR CAD Model

Description

Product Overview: HMC558ALC3BTR by Analog Devices Inc.

The HMC558ALC3BTR, from the renowned manufacturer Analog Devices Inc., is a high-performance, passive double-balanced mixer. This sophisticated component is part of Analog Devices' Hittite Microwave Products, which are known for their exceptional quality and reliability in RF and Microwave applications.

Key Features

  • Frequency Range: The HMC558ALC3BTR operates over a wide frequency range, making it suitable for various applications, including military, space, and telecommunications.
  • Conversion Loss: With a low conversion loss, this mixer maintains signal integrity and provides efficient frequency conversion, which is crucial for high-performance systems.
  • Isolation: It offers excellent LO to RF and IF isolation, reducing the potential for signal leakage and ensuring cleaner signal processing.
  • Package: The device comes in a compact, leadless 3x3 mm surface-mount package, which is ideal for space-constrained applications.
  • Integration: As a passive mixer, it requires no external DC bias, simplifying integration into RF systems.

Applications

The HMC558ALC3BTR is designed to meet the needs of a wide range of applications. It is particularly well-suited for:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space applications
  • Wireless infrastructure

Technical Specifications

Below are some of the technical specifications that make the HMC558ALC3BTR a choice component for RF and microwave systems:

  • RF Frequency Range: 6 GHz to 18 GHz
  • LO Frequency Range: 6 GHz to 18 GHz
  • IF Frequency Range: DC to 5 GHz
  • Conversion Loss: 9 dB typical
  • LO to RF Isolation: 25 dB typical
  • LO to IF Isolation: 35 dB typical
  • IP3 (Input Third Order Intercept): 25 dBm typical

The HMC558ALC3BTR is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology for complex and demanding RF applications. With its robust performance and flexible operation, it is an ideal choice for designers looking to enhance their RF signal chain.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
Lowest to $22.1890
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.6082 $69.6082
2+ $67.4329 $134.8658
3+ $65.2577 $195.7731
4+ $63.0824 $252.3296
6+ $56.5566 $339.3396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess