EN
  • EN
  • DE
  • IT

HMC600LP4

Part No HMC600LP4
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 50MHZ-4GHZ 24QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Detectors
Mfr Analog Devices Inc.
Series -
Package Strip
Product Status Obsolete
Frequency 50MHz ~ 4GHz
RF Type WiMAX / WiBro
Input Range -
Accuracy -
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 29 mA
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC600
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378583-HMC600LP4
Ultra Librarian 3D Model Ultra Librarian HMC600LP4 CAD Model

Description

The HMC600LP4 from Analog Devices Inc. is a high-performance, double-balanced mixer product designed for RF (Radio Frequency) and microwave applications. This mixer integrates an LO (Local Oscillator) amplifier, a balanced mixer, and an RF amplifier into a compact 4x4 mm QFN (Quad Flat No-leads) package, making it an ideal solution for space-constrained designs.

Key Features

  • Frequency Range: The HMC600LP4 is capable of operating over a wide frequency range, making it versatile for various applications. The RF and LO frequency range from 6 GHz to 26 GHz, with an IF (Intermediate Frequency) range from DC to 3.5 GHz.
  • High Isolation: It provides excellent LO to RF and LO to IF isolation, minimizing leakage between signal paths and ensuring signal integrity.
  • Conversion Gain: With a conversion gain of 11 dB, this mixer can boost signal levels, reducing the need for additional amplification stages.
  • Integrated LO Amplifier: The built-in LO amplifier eliminates the need for external LO chain components, simplifying the design and reducing the overall component count.

Applications

The HMC600LP4 is suitable for a wide range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space
  • Satellite communications systems
  • Wideband and broadband communications

Product Benefits

The compact form factor and high level of integration offered by the HMC600LP4 make it an excellent choice for designers looking to reduce PCB space without sacrificing performance. Its wide frequency range and high isolation levels are well-suited for complex RF systems that require reliable and consistent performance.

Conclusion

Analog Devices Inc.'s HMC600LP4 RF Mixer is a testament to their commitment to providing innovative, high-quality components for the RF industry. Whether it's for commercial telecommunications or high-stakes defense applications, this mixer stands out as a robust, efficient, and versatile solution that can meet the demands of today's complex RF systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
LOG DET, 1-18GHZ
Lowest to $465.6848
Analog Devices Inc.
IC RF DETECT 2.5GHZ 8MSOP / RF Detector IC Cellular, CDMA, W-CDMA 2.5GHz 0 ~ 700mV ±0.25dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $10.2166
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.0568 $71.0568
3+ $58.3031 $174.9093
4+ $56.4812 $225.9248
5+ $54.6591 $273.2955
7+ $52.8372 $369.8604
9+ $47.3713 $426.3417
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess