EN
  • EN
  • DE

HMC607

Part No HMC607
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SWITCH SPDT DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Frequency - Lower 0Hz
Frequency - Upper 15GHz
Isolation @ Frequency 60dB @ 10GHz (typ)
Insertion Loss @ Frequency 1.7dB @ 10GHz
IIP3 49dBm (typ)
Topology Absorptive
Circuit SPDT
P1dB 26dBm
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
RF Type VSAT
Case / Package Die
Win Source Part Number 204890-HMC607
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC607 CAD Model

Description

The HMC607, crafted by the renowned Analog Devices Inc., stands as a testament to the company's commitment to delivering high-performance radio frequency (RF) and microwave components. This device is a silicon, gallium arsenide (GaAs) pHEMT MMIC low noise amplifier (LNA) designed to operate in the frequency range of 2 GHz to 6 GHz, making it an ideal choice for a wide array of applications, including but not limited to point-to-point radios, military and space, and test instrumentation.

With its exceptional noise figure performance as low as 1.5 dB, the HMC607 ensures that signal integrity is maintained even in the most demanding environments. The LNA provides a gain of 17 dB which enhances the signal strength, while maintaining a high linearity with an output IP3 of +28 dBm, ensuring that the amplifier can handle a wide dynamic range of input signals without distortion.

The HMC607 is fabricated using Analog Devices' proprietary GaAs pHEMT technology, which is known for its high electron mobility, resulting in devices that offer excellent RF performance. This technology also allows the HMC607 to operate with a supply voltage of +3 to +5 VDC, providing flexibility in system design and power management.

For ease of integration into various systems, the HMC607 is available in a compact 3x3 mm QFN package, which not only saves board space but also simplifies the assembly process. The device is rated for operation over the -40°C to +85°C temperature range, ensuring reliable performance in a wide range of environmental conditions.

Analog Devices Inc. provides comprehensive technical support and documentation for the HMC607, including detailed datasheets, S-parameter data, and application notes. This ensures that designers can leverage the full capabilities of the LNA in their applications, and bring high-performance products to market with confidence.

In summary, the HMC607 from Analog Devices Inc. represents a blend of advanced semiconductor technology, robust design, and high functionality, making it a go-to choice for designers looking to enhance their RF and microwave systems.

You May Also Be Interested in

M/A-Com Technology Solutions
IC RF SWITCH SPDT DC-26.5GHZ DIE / RF Switch IC General Purpose SPDT 50Ohm Die
Need more? Email Us
M/A-Com Technology Solutions
DIODE,SWITCH,T/R,SI, / RF Switch IC General Purpose SP3T 50Ohm 844-004
Lowest to $90.6866
Renesas Electronics America
IC RF SWITCH SPDT 6GHZ 12VFQFPN / RF Switch IC SPDT 6 GHz 50Ohm 12-VFQFPN (2x2)
Lowest to $14.5523
Skyworks Solutions Inc.
0.3 TO 5 GHZ 100 W SPDT SWITCH / RF Switch IC 3G/4G/5G, LTE SPDT 20-QFN (5x5)
Lowest to $11.9038
Murata Electronics North America
2.4GHZ MMIC SWITCH SP3T / RF Switch IC Bluetooth, WLAN SP3T 8-QFN (2x2)
Need more? Email Us
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $84.2106
CEL
IC RF SWITCH SPDT 5.85GHZ 6TSON / RF Switch IC 802.11a/b/g/n/ac SPDT 5.85 GHz 50Ohm 6-TSON
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP3T 3GHZ TSNP9-3 / RF Switch IC SP3T 3 GHz 50Ohm PG-TSNP-9-3
Lowest to $0.0409
Infineon Technologies
IC RF SWITCH SP10T 3.8GHZ TSNP26 / RF Switch IC GSM, LTE, W-CDMA SP10T 3.8 GHz 50Ohm PG-TSNP-26-2
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess