EN
  • EN
  • DE

HMC618LP3ETR

Part No HMC618LP3ETR
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case N/A
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 718542-HMC618LP3ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC618LP3ETR CAD Model

Description

Product Overview: HMC618LP3ETR from Analog Devices Inc.

The HMC618LP3ETR is a high-performance, easy-to-use, wideband, fully integrated amplifier from Analog Devices Inc. Designed for a broad range of RF applications, this amplifier is ideal for telecommunications, test equipment, and military systems that require high linearity and wide bandwidth. The HMC618LP3ETR is a part of Analog Devices' Hittite Microwave Products, known for their exceptional performance and reliability.

Key Features

  • Frequency Range: The device operates over a wide frequency range, making it versatile for various applications.
  • Gain: It offers high gain levels, which is crucial for signal amplification in RF systems.
  • Output Power: The HMC618LP3ETR delivers a robust output power that is essential for driving subsequent stages in a signal chain.
  • Linearity: Exhibits excellent linearity, ensuring signal integrity is maintained throughout the amplification process.
  • Package: Housed in a compact 3x3 mm QFN package, it is suitable for space-constrained applications without compromising performance.
  • Supply Voltage: Operates on a single supply voltage, simplifying power supply design.

Applications

The HMC618LP3ETR is designed to meet the needs of a wide array of RF applications. Its high linearity and wide bandwidth make it an excellent choice for:

  • Cellular/4G & 5G telecommunications infrastructure
  • Broadband wireless access systems
  • Fiber optic systems
  • Test equipment and sensors
  • Military and space applications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The HMC618LP3ETR is manufactured to meet the highest industry standards, ensuring consistent performance and durability for critical applications. With its robust design and superior specifications, the HMC618LP3ETR is a choice that engineers can trust for their high-frequency amplification needs.

Note: For detailed specifications, technical data, and application support, it is recommended to refer to the official datasheet and product resources provided by Analog Devices Inc.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3795 $62.0775
105+ $1.1319 $118.8495
160+ $1.0966 $175.4560
220+ $1.0611 $233.4420
285+ $1.0258 $292.3530
380+ $0.9196 $349.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess