EN
  • EN
  • DE

HMC785LP4ETR

Part No HMC785LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER W/LO AMP 24-QFN / RF Mixer IC LTE, WiMax Down Converter 1.7GHz ~ 2.2GHz 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Cut Tape (CT)
Product Status Obsolete
RF Type LTE, WiMax
Frequency 1.7GHz ~ 2.2GHz
Number of Mixers 1
Noise Figure 8dB
Secondary Attributes Down Converter
Current - Supply 160mA
Voltage - Supply 4.75V ~ 5.25V
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC785
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-HMC785LP4ETRDKR,1127-3675-6,1127-3675-1,HMC785LP4ETR-ND,1127-3675-2,-2735-HMC785LP4ETRCT
Standard Package 500
Win Source Part Number 1063226-HMC785LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC785LP4ETR CAD Model

Description

Analog Devices Inc. HMC785LP4ETR Mixer IC

The HMC785LP4ETR is a high-performance, passive double-balanced mixer integrated circuit brought to you by Analog Devices Inc., a leader in high-performance analog technology. This advanced mixer IC is designed to provide excellent local oscillator (LO) to radio frequency (RF) and intermediate frequency (IF) isolation due to its passive mixer design, making it an ideal choice for a variety of RF applications.

The HMC785LP4ETR operates over a wide frequency range, accommodating RF and LO frequencies from 6 GHz to 10 GHz, and IF frequencies from DC to 3 GHz. This wide frequency range, combined with a high input IP3 performance, makes the HMC785LP4ETR suitable for use in complex wireless applications such as point-to-point radios, satellite communications, and military systems where high linearity and broad frequency coverage are essential.

Housed in a compact 4x4 mm QFN package, the HMC785LP4ETR is designed for space-constrained applications without compromising on performance. Its surface-mount design is optimized for easy integration into a variety of circuit boards, simplifying the design and manufacturing process.

The mixer's passive design means it requires no external power supply for operation, which helps to reduce power consumption in the overall design. This feature, combined with its high isolation and linearity, ensures that the HMC785LP4ETR maintains signal integrity and minimizes distortion, thereby enhancing the performance of the end product.

Key features of the HMC785LP4ETR include:

  • Frequency Range: RF/LO: 6 - 10 GHz, IF: DC - 3 GHz
  • Passive double-balanced mixer design
  • High input third-order intercept (IP3)
  • Excellent LO to RF and LO to IF isolation
  • Compact 4x4 mm QFN package
  • No external power supply required

With its robust design and superior performance, the HMC785LP4ETR from Analog Devices Inc. is a versatile and reliable choice for engineers looking to enhance their RF and microwave systems. Its integration capabilities and specifications make it a go-to component for those demanding high-quality signal processing in their designs.

You May Also Be Interested in

Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess