EN
  • EN
  • DE

HMC792ALP4E

Part No HMC792ALP4E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description Test Equipment and Sensors | RF ATTENUATOR 15.75DB 24VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Attenuation Value 15.75dB
Frequency Range 0Hz ~ 6GHz
Power (W) 715mW
Impedance 50 Ohms
Manufacturer Package 24-VFQFN Exposed Pad
Family Part Number HMC792
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181493-HMC792ALP4E
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC792ALP4E CAD Model

Description

The HMC792ALP4E, from Analog Devices Inc., is a state-of-the-art RF amplifier that provides exceptional performance for a wide range of applications. Designed for high linearity and optimal thermal performance, it is an excellent choice for both commercial and military markets. This amplifier is particularly well-suited for applications such as telecommunications, satellite communications, test instrumentation, and radar systems.

Key Features

  • Frequency Range: The HMC792ALP4E operates over a broad frequency range, making it highly versatile for various RF and microwave applications.
  • Gain: It offers a high gain, which ensures that signals are amplified without significant loss of quality.
  • Output Power: The device provides excellent output power, contributing to its ability to maintain signal integrity over long distances or through various transmission mediums.
  • Linearity: With superior linearity, the HMC792ALP4E minimizes distortion, enabling the transmission of high-fidelity signals.
  • Package: Encased in a compact 4x4 mm LFCSP (Lead Frame Chip Scale Package), the HMC792ALP4E is designed for space-constrained applications without compromising performance.
  • Thermal Management: The amplifier is engineered with thermal efficiency in mind, ensuring stable operation even under high-temperature conditions.

Applications

  • Telecommunications
  • Satellite Communications
  • Test and Measurement Instrumentation
  • Radar Systems
  • Electronic Warfare

Analog Devices Inc. is renowned for its high-quality components that are robust and reliable. The HMC792ALP4E is no exception, offering the performance expected from a leader in the industry. With its excellent gain, wide frequency range, and high linearity, this RF amplifier is a top-tier component for any application requiring precise signal amplification.

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Amphenol
RF ATTENUATOR 18DB 50OHM SMA
Need more? Email Us
Amphenol
RF ATTENUATOR 3.5DB 50OHM SMA
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 6DB 50OHM DIE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.4278 $56.8556
5+ $23.3254 $116.6270
7+ $22.5965 $158.1755
10+ $21.8675 $218.6750
12+ $21.1386 $253.6632
16+ $18.9519 $303.2304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 770 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess