EN
  • EN
  • DE

HMC8200LP5ME

Part No HMC8200LP5ME
Manufacturer Analog Devices Inc.
Catalog RF Receivers
Description RF XMITTER 800MHZ-4GHZ 32VFQFN / RF Transmitter 800MHz ~ 4GHz Antenna 32-VFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transmitters
Mfr Analog Devices Inc.
Package Strip
Frequency 800MHz ~ 4GHz
Applications General Purpose
Current - Transmitting 540mA
Data Interface SPI
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number HMC8200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Names 1127-3286,2156-HMC8200LP5ME-505,-2735-HMC8200LP5ME
Standard Package 1
Win Source Part Number 1230018-HMC8200LP5ME
Ultra Librarian 3D Model Ultra Librarian HMC8200LP5ME CAD Model

Description

Analog Devices Inc. HMC8200LP5ME RF Amplifier

The HMC8200LP5ME from Analog Devices Inc. is a highly integrated wideband RF amplifier designed for a variety of wireless applications. This high-performance product is engineered to provide exceptional signal amplification across a broad frequency range, making it an ideal choice for designers looking to enhance their RF and microwave systems.

The HMC8200LP5ME operates within the frequency range of DC to 28 GHz, offering unparalleled versatility for a range of applications, including point-to-point radios, military and space equipment, and broadband test and measurement systems. Its wide frequency coverage ensures that it can be used in multiple stages of the signal chain, from intermediate frequency (IF) to millimeter-wave frequencies.

This RF amplifier comes in a compact 5x5 mm QFN package, providing a space-efficient solution that is crucial for modern, high-density circuit designs. Despite its small size, the HMC8200LP5ME does not compromise on performance. It features a high gain of 17 dB with a 24 dBm output power at 1 dB compression (P1dB), delivering robust signal amplification with excellent linearity.

With a noise figure as low as 5 dB, the HMC8200LP5ME ensures a clean and clear signal amplification, which is critical for high-fidelity communication systems. The amplifier also boasts an output IP3 of +35 dBm, indicating its high output intercept point and ability to maintain signal integrity in the presence of strong interfering signals.

Moreover, the HMC8200LP5ME is designed with ease of use in mind. It requires minimal external components, which simplifies the design process and accelerates time-to-market for product developers. The amplifier is also characterized by its excellent thermal performance, ensuring reliable operation even under demanding conditions.

In summary, the HMC8200LP5ME from Analog Devices Inc. is a superior choice for professionals seeking a high-quality, wideband RF amplifier. Its broad frequency range, high gain, and compact size make it a versatile and efficient component for enhancing the performance of a wide array of RF and microwave systems.

You May Also Be Interested in

STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $21.9679
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess