EN
  • EN
  • DE

HMC988LP3ETR

Part No HMC988LP3ETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK DIVIDER 16-QFN / IC 4GHz 1 16-VFQFN Exposed Pad
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
PLL No
Input CML, CMOS, LVDS, LVPECL
Output LVPECL
Number of Circuits 1
Frequency - Max 4GHz
Divider/Multiplier Yes/No
Voltage - Supply 3.1V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC988
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355586-HMC988LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC988LP3ETR CAD Model

Description

The HMC988LP3ETR is a high-performance, digitally controlled variable gain amplifier (DVGA) from Analog Devices Inc., a renowned leader in the design and manufacture of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs).

This advanced component is designed to deliver precise signal amplification across a wide range of applications, including wireless infrastructure, microwave radios, test equipment, and satellite communications. Its versatility and reliability make it an excellent choice for designers looking to enhance system performance and maintain signal integrity in demanding environments.

The HMC988LP3ETR operates within the frequency range of DC to 4 GHz, providing a wide operational bandwidth that accommodates various signal types. It features a digitally controlled attenuator with a 31.5 dB range in 0.5 dB steps, allowing for fine-grained signal level control. This capability is essential for applications that require precise adjustments to signal gain to optimize performance or to adapt to changing conditions.

The device is housed in a compact 3x3 mm QFN package, making it suitable for space-constrained applications without sacrificing performance. The small footprint of the HMC988LP3ETR allows for efficient use of board space, which is critical in modern electronic designs where size and weight are often at a premium.

Key features of the HMC988LP3ETR include an integrated temperature-compensated power detector, which provides consistent performance over a wide temperature range. Additionally, the device offers a single positive supply voltage, simplifying power supply design and reducing the overall complexity of the system. The DVGA also boasts a fast settling time and a parallel control interface for ease of integration into digital systems.

With its robust design and advanced features, the HMC988LP3ETR from Analog Devices Inc. stands out as a top choice for designers seeking a high-quality, versatile, and reliable variable gain amplifier solution. Its performance and integration capabilities ensure that it can meet the rigorous demands of a wide array of RF and IF signal processing applications.

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.7833 $79.5666
4+ $37.2166 $148.8664
5+ $35.9334 $179.6670
7+ $33.3667 $233.5669
9+ $32.0834 $288.7506
12+ $30.8001 $369.6012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,697 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess