Product Overview: LT1004CH-2.5 Voltage Reference
The LT1004CH-2.5 is a precision voltage reference from Analog Devices Inc., renowned for its high accuracy and reliability. This device is a staple in various applications, from precision measurement systems to control circuits, offering a stable voltage reference in a wide array of conditions.
Key Features
- Fixed Output Voltage: The LT1004CH-2.5 provides a fixed 2.5V output, which is ideal for many standard applications requiring a stable reference voltage.
- Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains consistent performance over a broad temperature range, ensuring reliable operation in varying environments.
- High Accuracy: Precision is key in voltage references, and the LT1004CH-2.5 does not disappoint, offering high accuracy that is vital for sensitive electronic applications.
- Low Power Consumption: Designed for efficiency, it operates with low power consumption, making it suitable for battery-powered devices and energy-conscious applications.
- Wide Operating Current Range: The device supports a broad operating current range, providing flexibility and compatibility with different circuit designs.
- Robust Package: The LT1004CH-2.5 comes in a hermetically sealed package, ensuring protection against environmental factors and enhancing its durability and longevity.
Applications
The versatility of the LT1004CH-2.5 allows it to be integrated into a multitude of applications. It is commonly used in data acquisition systems, portable instruments, and digital voltmeters. Additionally, its precision and stability make it an excellent choice for power supplies, battery chargers, and other electronic equipment that require a consistent voltage reference.
Technical Specifications
Parameter
Value
Output Voltage
2.5V
Temperature Coefficient
Typically 20ppm/°C
Operating Current Range
20μA to 20mA
Package Type
Hermetically Sealed
The LT1004CH-2.5 from Analog Devices Inc. is a trusted choice for professionals seeking a reliable voltage reference that combines performance with practicality.