EN
  • EN
  • DE

LT1009CZ#TRPBF

Part No LT1009CZ#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.2% TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Voltage Reference IC V 10 mA
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT1009
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1009CZ#TRPBFTR, LT1009CZ#TRPBFDKRINACTIVE, LT1009CZ#TRPBF-ND, LT1009CZ#TRPBFCT, LT1009CZ#TRPBFDKR-ND, LT1009CZ#TRPBFDKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848477-LT1009CZ#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1009CZ#TRPBF CAD Model

Description

The LT1009CZ#TRPBF is a precision voltage reference component manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-quality device is designed to provide a stable and accurate reference voltage for various applications, including data converters, power supplies, and precision measurement instruments.

Key Features

  • Stable Voltage Reference: The LT1009CZ#TRPBF offers a fixed 2.5V output with a stability guaranteed over temperature, ensuring reliable performance in a broad range of applications.
  • Low Temperature Coefficient: This product boasts an impressive low temperature coefficient, minimizing voltage variation over a wide temperature range and enhancing overall precision.
  • Low Dynamic Impedance: The dynamic impedance of the LT1009CZ#TRPBF is designed to be low, which helps maintain output voltage stability in the presence of load current changes.
  • Wide Operating Current Range: It operates over a wide current range, allowing for flexibility in various circuit configurations and ensuring compatibility with a diverse array of devices.
  • Long-Term Stability: The device exhibits excellent long-term stability, which is critical for maintaining consistent performance in applications where recalibration is difficult or impossible.
  • Compact Package: Available in a TO-92 package, the LT1009CZ#TRPBF is compact and suitable for space-constrained applications.

Applications

The LT1009CZ#TRPBF is ideal for use in precision data systems, analog-to-digital and digital-to-analog converters, battery-operated equipment, and other electronic devices that require a stable voltage reference. Its robust design and reliable performance make it an excellent choice for both commercial and industrial applications.

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the LT1009CZ#TRPBF is no exception. It undergoes rigorous testing and quality assurance processes to ensure that it meets the stringent requirements for performance and reliability that customers expect from Analog Devices products.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.4401
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 337 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess