EN
  • EN
  • DE

LT1085MK-12/883

Part No LT1085MK-12/883
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 12V 3A 3-Pin(2+Tab) TO-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1225939-LT1085MK-12/883
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1085MK-12/883 CAD Model

Description

Product Overview: LT1085MK-12/883

The LT1085MK-12/883 is a high-performance, low dropout voltage regulator from Analog Devices Inc., designed to deliver a fixed output of 12 volts. This regulator is part of the LT1085 series, which is known for providing stable and reliable power supplies in a variety of applications. The LT1085MK-12/883 is specifically designed to meet the stringent requirements of military and aerospace industries, as indicated by the "/883" suffix, which denotes compliance with the MIL-STD-883 standard.

Key Features

  • Fixed 12V Output: The device provides a stable 12V output, which is essential for consistent performance in critical applications.
  • Low Dropout Voltage: It offers a low dropout performance, which enables full regulation with a minimal difference between the input and output voltages, enhancing efficiency.
  • High Output Current: Capable of delivering up to 3A of output current, making it suitable for high-power operations.
  • Overcurrent and Overtemperature Protection: The regulator includes built-in protection features that safeguard the device and the connected components from damage due to excessive current or overheating.
  • Military Grade: The "/883" designation ensures that the device has been tested and approved for military use, adhering to the rigorous MIL-STD-883 standards for reliability and performance under extreme conditions.

Applications

The LT1085MK-12/883 is ideal for a wide range of applications that require a high-quality, reliable power supply. Its military-grade specifications make it particularly well-suited for:

  • Defense and aerospace systems
  • Communications equipment
  • Navigation and GPS devices
  • High-reliability industrial applications
  • Marine and submarine electronics

Product Specifications

The LT1085MK-12/883 comes in a robust package that is designed to withstand harsh environments. It operates over a wide temperature range, ensuring stability and performance when it matters most. With its precision output voltage and the ability to maintain regulation under varying load conditions, this voltage regulator is a top choice for designers who require the utmost in reliability and consistency.

For detailed technical specifications, reference datasheets, and application notes, customers should consult the official Analog Devices Inc. documentation or contact their technical support for further assistance.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess