EN
  • EN
  • DE

LT1122AMJ8

Part No LT1122AMJ8
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single High Speed Amplifier ±20V 8-Pin CDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Common Mode Rejection Ratio 83 dB
Gain Bandwidth Product 14 MHz
Input Bias Current 75 pA
Input Offset Voltage (Vos) 600 µV
Max Dual Supply Voltage 20 V
Max Operating Temperature 125 °C
Min Dual Supply Voltage 10 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Number of Pins 8
Power Supply Rejection Ratio (PSRR) 86 dB
Radiation Hardening No
RoHS Compliant
Schedule B 8542330000, 8542330000
Slew Rate 80 V/µs
Voltage Gain 113.98 dB
Win Source Part Number 1220321-LT1122AMJ8
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1122AMJ8 CAD Model

Description

Product Overview: LT1122AMJ8 by Analog Devices Inc.

The LT1122AMJ8 is a high-speed, precision operational amplifier from the renowned electronics manufacturer Analog Devices Inc. This operational amplifier is designed to cater to a wide range of applications requiring a combination of speed and accuracy, making it an ideal choice for signal conditioning, data acquisition systems, and other high-performance analog circuits.

The LT1122AMJ8 boasts a slew rate of 20V/μs and a gain bandwidth product of 20MHz, which ensures that the amplifier can handle rapid changes in input signals while maintaining a wide frequency response. This makes it particularly suitable for video and communications equipment, where maintaining signal integrity is of the utmost importance.

With a low input offset voltage and low noise, this operational amplifier provides high accuracy, reducing the need for external calibration and simplifying circuit design. The LT1122AMJ8 operates over a wide supply voltage range, accommodating single or dual supply operations, thus offering flexibility in various circuit configurations.

The amplifier comes in an MJ8 package, which is a hermetically sealed metal can, providing excellent environmental and temperature protection, making it reliable for use in harsh conditions and industrial applications. The robust design of the LT1122AMJ8 ensures long-term stability and performance, a hallmark of Analog Devices Inc. products.

Key features of the LT1122AMJ8 include:

  • High slew rate: 20V/μs
  • Gain bandwidth product: 20MHz
  • Low input offset voltage
  • Low noise performance
  • Wide supply voltage range
  • Hermetically sealed MJ8 package

Whether it's for precision amplification in medical equipment, instrumentation, or any other system requiring high-speed and accurate operational amplifiers, the LT1122AMJ8 from Analog Devices Inc. is a reliable and high-performing component that engineers can trust.

For more information, technical specifications, and application support, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess