EN
  • EN
  • DE

LT1129CT-5#06PBF

Part No LT1129CT-5#06PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 5V 700MA TO220-5  /  Linear Voltage Regulator IC Positive Fixed 1 Output 700mA TO-220-5 Flow 6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.7V @ 700mA
Current - Output 700mA
Current - Quiescent (Iq) 70 µA
Current - Supply (Max) 90 mA
PSRR 64dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-220-5
Supplier Device Package TO-220-5 Flow 6
Base Product Number LT1129
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1071329-LT1129CT-5#06PBF
Ultra Librarian 3D Model Ultra Librarian LT1129CT-5#06PBF CAD Model

Description

Product Overview: LT1129CT-5#06PBF from Analog Devices Inc.

The LT1129CT-5#06PBF is a high-quality, low dropout voltage linear regulator produced by Analog Devices Inc., a company renowned for its precision and innovative semiconductor products. This regulator is designed to offer stable and reliable performance for a wide range of applications that require a fixed 5V output voltage.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5V, making it ideal for standard digital and analog circuits that require a 5V supply.
  • Low Dropout Voltage: With a low dropout voltage, the LT1129CT-5#06PBF ensures efficient operation even when the input voltage is close to the output voltage, which is crucial for battery-powered devices to maximize battery life.
  • High Output Current: Capable of delivering up to 700mA of output current, this regulator can power a wide variety of components from microcontrollers to sensors.
  • Thermal Protection: The device includes built-in thermal protection that shuts down the regulator to prevent damage from overheating, ensuring a longer operational lifespan.
  • Low Quiescent Current: The LT1129CT-5#06PBF features a low quiescent current, which reduces power consumption when the device is in idle mode, making it suitable for power-sensitive applications.

Applications

The LT1129CT-5#06PBF is versatile and can be used in various electronic applications, including:

  • Portable devices
  • Microprocessor systems
  • Industrial equipment
  • Automotive electronics
  • Battery-powered devices

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the LT1129CT-5#06PBF is no exception. It is designed to meet the rigorous standards of the industry, ensuring performance and reliability. The package is a TO-220, which is known for its robustness and excellent thermal performance, making it suitable for applications with moderate to high power requirements.

With its combination of features, the LT1129CT-5#06PBF from Analog Devices Inc. is a compelling choice for designers who need a reliable 5V power supply in their electronic projects. Its performance, efficiency, and protection features make it a key component in ensuring the stability and longevity of electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess