EN
  • EN
  • DE

LT1216CS#PBF

Part No LT1216CS#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad Precision Amplifier ±18V/36V 16-Pin SOIC N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 23 MHz
Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 86 dB
Dual Supply Voltage 15 V
Gain Bandwidth Product 23 MHz
Height 1.5 mm
Input Bias Current 600 nA
Input Offset Voltage (Vos) 150 µV
Lead Free Yes
Length 10.01 mm
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 70 °C
Max Supply Current 26.4 mA
Max Supply Voltage 36 V
Min Dual Supply Voltage 1.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.5 V
Nominal Gain Bandwidth Product 23 MHz
Number of Amplifiers 4
Number of Channels 4
Number of Circuits 4
Number of Elements 4
Number of Pins 16
Operating Supply Current 5.7 mA
Operating Supply Voltage 3 V
Output Current per Channel 50 mA
Power Supply Rejection Ratio (PSRR) 93 dB
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542330000, 8542330000
Slew Rate 30 V/µs
Voltage Gain 115.56 dB
Width 3.99 mm
Win Source Part Number 1028217-LT1216CS#PBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1216CS#PBF CAD Model

Description

Product Overview: LT1216CS#PBF

The LT1216CS#PBF is a high-speed, precision operational amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This operational amplifier is a perfect fit for applications that demand fast settling time, low distortion, and high output drive capability.

Key Features

  • High Speed: The LT1216CS#PBF boasts a slew rate of 600V/μs, making it ideal for driving signals in high-speed data acquisition systems, video signal processing, and other dynamic applications.
  • Precision Performance: With its low input offset voltage and low noise, this op-amp ensures accurate signal amplification, critical for precision instrumentation and measurement systems.
  • High Output Drive: Capable of delivering up to ±50mA of output current, the LT1216CS#PBF can drive loads with ease, including cables and other reactive elements.
  • Stable with Capacitive Loads: The device is designed to operate reliably with capacitive loads up to 1000pF, a common requirement in buffer and line driver applications.
  • Wide Supply Range: It operates with a wide supply voltage range from ±2.5V to ±15V, providing flexibility in various power environments.
  • Thermal Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, preventing damage from overheating.

Applications

  • High-Speed Data Acquisition Systems
  • Video Signal Processing
  • Active Filters
  • Test Equipment
  • Professional Audio Equipment

The LT1216CS#PBF comes in a compact surface-mount package, making it suitable for space-constrained applications. Its robust design ensures reliable performance even in harsh industrial environments, making it a versatile choice for designers and engineers.

Whether you're working on high-speed communication systems, precision medical devices, or any application that requires a fast and accurate operational amplifier, the LT1216CS#PBF from Analog Devices Inc. is engineered to deliver top-notch performance and reliability.

You May Also Be Interested in

Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess