EN
  • EN
  • DE

LT1280AISW#TRPBF

Part No LT1280AISW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features 2/2 Transceiver Full RS232 18-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Case / Package 18-SO
Family Name LT1280
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878382-LT1280AISW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1280AISW#TRPBF CAD Model

Description

Product Overview: LT1280AISW#TRPBF

The LT1280AISW#TRPBF is a robust and versatile integrated circuit from Analog Devices Inc., designed to provide reliable solutions for various communication applications. This component is part of the company's extensive range of interface ICs, specifically tailored to cater to the demanding requirements of serial communication protocols. The LT1280AISW#TRPBF is notable for its ability to function effectively in harsh environments, thanks to its industrial-grade design.

Key Features

  • Integrated Transceiver: The device includes a complete dual charge pump that powers RS232 levels from a single 5V supply.
  • Enhanced ESD Protection: It is equipped with Electrostatic Discharge (ESD) protection circuitry, safeguarding the IC against static damage during handling or operation.
  • Low Power Consumption: The LT1280AISW#TRPBF is designed for power-sensitive applications, with a low power shutdown mode that reduces power consumption when not in active use.
  • High Data Rates: Capable of supporting data rates up to 120 kbps, making it suitable for high-speed serial data communication.
  • Wide Operating Temperature Range: This device can operate reliably over a temperature range of -40°C to 85°C, making it ideal for industrial applications.

Applications

The LT1280AISW#TRPBF is commonly used in a variety of applications that require robust and reliable serial communication. These include:

  • Industrial control systems
  • Point-of-sale terminals
  • Data acquisition systems
  • Network equipment
  • Medical devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the LT1280AISW#TRPBF is no exception. The product is manufactured to meet high standards, ensuring consistent performance and reliability. It is supplied in a 16-pin wide body SOIC package, which is designed for easy integration into various circuit designs.

Whether for upgrading existing systems or for new designs, the LT1280AISW#TRPBF by Analog Devices Inc. is an excellent choice for designers looking for a reliable and efficient interface solution in their communication systems.

You May Also Be Interested in

Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6688 $51.3568
27+ $3.8308 $103.4316
41+ $3.7111 $152.1551
56+ $3.5914 $201.1184
73+ $3.4717 $253.4341
97+ $3.1125 $301.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess