EN
  • EN
  • DE

LT1365CS#TRPBF

Part No LT1365CS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 4 CIRCUIT 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 16 Weeks
Features Voltage Feedback Amplifier 4 Circuit - 16-SO
Manufacturer Analog Devices Inc.
Series LT®
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name LT1365
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878389-LT1365CS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1365CS#TRPBF CAD Model

Description

The LT1365CS#TRPBF is a high-performance, dual operational amplifier produced by Analog Devices Inc., a company renowned for its precision electronic components. This op-amp is designed to deliver exceptional speed and accuracy, making it an ideal choice for a wide range of applications, including telecommunications, test equipment, and audio systems.

Key Features

  • High Speed: With a slew rate of 1000 V/µs and a gain bandwidth product of 50 MHz, the LT1365CS#TRPBF is engineered to handle rapid signal changes, ensuring minimal distortion and high fidelity in time-sensitive applications.
  • Low Distortion: The device boasts outstanding harmonic distortion performance, which is critical for audio processing and other applications requiring clean signal amplification.
  • Low Noise: A low input noise density of 12nV/√Hz at 1kHz minimizes the introduction of unwanted noise into the signal chain, preserving signal integrity.
  • Stable Operation: The LT1365CS#TRPBF is designed for stability with capacitive loads, making it robust and reliable across various operating conditions.
  • Rail-to-Rail Output: The op-amp can swing its output voltage close to the supply rails, maximizing the dynamic range in single or split supply operations.

Applications

  • High-speed data acquisition
  • Active filters
  • Video and broadcast equipment
  • Professional audio equipment
  • Telecommunications systems
  • Test and measurement instruments

Quality and Reliability

Analog Devices Inc. is committed to delivering products of the highest quality and reliability. The LT1365CS#TRPBF operational amplifier is no exception, with robust construction and thorough testing to ensure performance under demanding conditions. It is available in a 16-lead narrow SOIC package, providing a compact solution for space-constrained applications.

Ordering Information

The part number LT1365CS#TRPBF denotes the specific model of the dual operational amplifier, where "TRPBF" indicates lead-free, tape and reel packaging, suitable for high-volume production environments. For detailed ordering and product information, customers should consult the datasheet and direct inquiries to Analog Devices Inc. or authorized distributors.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess