EN
  • EN
  • DE

LT1374IFE#PBF

Part No LT1374IFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LT1374 - 4.5A, 500kHz Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Height 950 µm
Lead Free Yes
Length 5.1 mm
Max Input Voltage 25 V
Maximum Operating Temperature 125 °C
Max Output Current 4.5 A
Min Input Voltage 5 V
Min Operating Temperature -40 °C
Number of Channels 1
Number of Outputs 1
Number of Pins 16
Output Current 4.5 A
Output Type Adjustable
Output Voltage 21.5 V
RoHS Compliant
Schedule B 8542390000
Switching Frequency 500 kHz
Synchronous Rectifier No
Width 4.5 mm
Win Source Part Number 1071391-LT1374IFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1374IFE#PBF CAD Model

Description

Product Overview: LT1374IFE#PBF from Analog Devices Inc.

The LT1374IFE#PBF is a high-performance, step-down switching regulator from Analog Devices Inc., designed to deliver efficient power conversion for a wide range of applications. This robust component is capable of providing a continuous output current of up to 4.5A, making it an excellent choice for demanding power supply designs that require a compact, efficient, and reliable solution.

Key Features

  • High Efficiency: The LT1374IFE#PBF offers up to 92% efficiency, which minimizes heat generation and improves system reliability. This efficiency is achieved through the use of a 500kHz fixed frequency switching architecture, which allows for smaller external components and a more compact overall design.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 60V, this regulator is versatile and can accommodate a broad spectrum of power sources, from standard 5V to higher voltage rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to 60V, providing flexibility to power a variety of circuits and devices.
  • Stable with Low ESR Capacitors: The LT1374IFE#PBF is stable with ceramic capacitors, which have low equivalent series resistance (ESR), reducing the size and cost of the output filter.
  • Built-in Protection Features: It includes several protective features such as overcurrent protection, thermal shutdown, and a soft-start capability to ensure a safe and controlled startup.
  • Robust Packaging: Encased in a 16-lead TSSOP package, the LT1374IFE#PBF is designed for durability and reliability in various environmental conditions.

Applications

The LT1374IFE#PBF switching regulator is ideal for a multitude of applications, including:

  • Telecommunications
  • Industrial Power Supplies
  • Automotive Systems
  • Portable Battery-Powered Devices
  • Computer and Server Systems

With its high efficiency, wide input voltage range, and adjustable output, the LT1374IFE#PBF from Analog Devices Inc. is a versatile and powerful solution for your power regulation needs. Whether you're designing a new system or upgrading an existing one, this regulator provides the performance and reliability required for modern electronic applications.

You May Also Be Interested in

Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess