EN
  • EN
  • DE

LT1460BIS8-10#PBF

Part No LT1460BIS8-10#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Series Voltage Reference IC Fixed 10V V ±0.1% 8-SO
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1460
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924041-LT1460BIS8-10#PBF
Ultra Librarian 3D Model Ultra Librarian LT1460BIS8-10#PBF CAD Model

Description

Product Overview: LT1460BIS8-10#PBF

The LT1460BIS8-10#PBF is a precision voltage reference component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This specific model is part of the LT1460 series, which is renowned for its low noise, high accuracy, and long-term stability. Designed for a wide range of applications, the LT1460BIS8-10#PBF is an essential building block in precision data conversion, power management, and control systems.

Key Features

  • Voltage Accuracy: This device is characterized by its impressive voltage accuracy, which ensures consistent performance and reliability in sensitive applications.
  • Low Temperature Coefficient: The LT1460BIS8-10#PBF boasts a low temperature coefficient, enhancing its performance across a wide range of operating temperatures.
  • Low Noise: With its low noise output, it is an excellent choice for high-resolution analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), where signal integrity is paramount.
  • Stability: Long-term stability is a hallmark of this product, making it suitable for critical applications that require consistent voltage reference over time.
  • Package: The device comes in an 8-lead SOIC package, which is suitable for surface-mount technology (SMT) and is known for its space-saving footprint.

Applications

  • Precision Data Systems: Ideal for use in high-accuracy data systems such as medical equipment, test and measurement devices, and laboratory instruments.
  • Power Supplies: Can be used in power supply applications to provide a stable reference voltage for regulators and converters.
  • Industrial Control: Suitable for industrial control systems where precision voltage reference is crucial for process control and automation.

Product Specifications

The LT1460BIS8-10#PBF operates with a nominal output voltage of 10V and features a wide operating temperature range, ensuring its versatility in various environmental conditions. Its robust design and high-quality construction make it a reliable choice for engineers and designers looking for a stable voltage reference solution.

With its combination of precision, stability, and low noise, the LT1460BIS8-10#PBF from Analog Devices Inc. is an excellent choice for professionals seeking a high-quality voltage reference for their electronic designs.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.1186 $87.1186
2+ $84.3961 $168.7922
3+ $81.6737 $245.0211
4+ $78.9512 $315.8048
5+ $70.7839 $353.9195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess