EN
  • EN
  • DE

TA5358FG

Part No TA5358FG
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196064-TA5358FG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA5358FG CAD Model

Description

The TA5358FG is a three-phase brushless DC (BLDC) motor pre-driver IC manufactured by Toshiba Semiconductor and Storage. This integrated circuit is designed to efficiently and reliably control the operation of BLDC motors commonly found in a variety of applications. It incorporates several protection features and provides the necessary drive signals for external MOSFETs or other power devices that directly drive the motor windings. It is ideal for applications that require precise speed and torque control.

Applications:

  • Fan Motors: Cooling fans in computers, servers, and other electronic equipment.
  • Pump Motors: Water pumps and other fluid handling systems.
  • Power Tools: Cordless drills, saws, and other power tools.
  • Robotics: Actuators in robotic systems and automation equipment.
  • Home Appliances: Washing machines, refrigerators, and other appliances using BLDC motors.

Features:

  • Three-Phase Drive: Provides the necessary signals to control three-phase BLDC motors.
  • Built-in Protection Circuits: Includes overcurrent protection, overvoltage protection, and thermal shutdown.
  • Adjustable Speed Control: Allows for precise speed regulation using PWM or other control methods.
  • Hall Sensor Inputs: Interfaces with Hall effect sensors to detect motor position.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits:

  • Efficient Motor Control: Optimizes motor performance for increased efficiency and reduced energy consumption.
  • Reliable Operation: Built-in protection features prevent damage to the motor and driver IC.
  • Precise Speed Control: Enables accurate speed regulation for various applications.
  • Simplified Design: Reduces the need for external components, simplifying system design.
  • Compact Solution: Integrates multiple functions into a single IC, saving board space.

Additional Details:

The TA5358FG requires external MOSFETs or other power devices to drive the motor windings. The selection of these power devices depends on the motor's voltage and current requirements. Detailed specifications such as supply voltage range, output current capability, and switching frequency can be found in the manufacturer's datasheet. It is commonly used in applications where high efficiency, precise control, and reliable operation are critical. Proper heatsinking and component selection are essential for optimal performance. Refer to the datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess