EN
  • EN
  • DE

LT1461BIS8-3.3#PBF

Part No LT1461BIS8-3.3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 3.3V 100mA 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Dropout Voltage 1.5 V
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Output Voltage 3.3 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 1
Number of Pins 8
Output Current 100 mA
Output Voltage 3.3 V
Quiescent Current 50 µA
REACH SVHC No SVHC
Reference Type Series
Reference Voltage 3.3 V
RoHS Compliant
Schedule B 8542390000
Temperature Coefficient 7 ppm/°C
Tolerance 0.06 %
Win Source Part Number 1018936-LT1461BIS8-3.3#PBF
Categories PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1461BIS8-3.3#PBF CAD Model

Description

Overview of LT1461BIS8-3.3#PBF

The LT1461BIS8-3.3#PBF is a precision voltage reference component manufactured by Analog Devices Inc., renowned for its stability and accuracy. This high-performance product is specifically designed to cater to the stringent requirements of high-end electronic applications where a stable reference voltage is crucial. The device comes in a robust 8-lead SOIC package, ensuring compatibility with a wide range of PCB designs and is lead-free, adhering to the latest environmental standards.

Key Features

  • Output Voltage: The LT1461BIS8-3.3#PBF provides a fixed 3.3V output, which is ideal for logic circuits and other standard voltage applications.
  • High Accuracy: With an initial accuracy of ±0.05% and a maximum temperature coefficient of 10ppm/°C, this component ensures precise voltage regulation for the most sensitive circuits.
  • Low Dropout Voltage: This voltage reference can operate with a very low dropout voltage, enhancing its efficiency in a variety of circuit configurations.
  • Stability: It offers long-term stability and features low noise, making it suitable for high-precision applications such as A/D and D/A converters, portable instrumentation, and medical devices.
  • Supply Range: The device functions with a wide supply range, accommodating various input voltages while maintaining a stable output.

Applications

The LT1461BIS8-3.3#PBF is versatile and can be used in diverse applications, including:

  • Precision data systems
  • Industrial equipment
  • Automotive electronics
  • Battery-powered devices
  • Portable medical instruments

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality components. The LT1461BIS8-3.3#PBF undergoes rigorous testing to ensure it meets the reliability standards expected from a leading semiconductor manufacturer. Its performance is guaranteed over the industrial temperature range of -40°C to +85°C, making it a reliable choice for applications operating under extreme conditions.

Environmental Compliance

The LT1461BIS8-3.3#PBF is RoHS compliant, reflecting Analog Devices Inc.'s dedication to environmental responsibility. By choosing this voltage reference, customers are selecting a product that aligns with global efforts to reduce hazardous substances in electronic components.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1051 $50.2102
5+ $20.5991 $102.9955
8+ $19.9554 $159.6432
11+ $19.3117 $212.4287
14+ $18.6679 $261.3506
18+ $16.7368 $301.2624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess