EN
  • EN
  • DE

LT1461CCS8-3.3#TRPBF

Part No LT1461CCS8-3.3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.08% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Series Voltage Reference IC Fixed 3.3V V ±0.08% 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1461
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1461CCS833TRPBF, LT1461CCS8-3.3#TRPBFTR, LT1461CCS8-3.3#TRPBFDKR, LT1461CCS8-3.3#TRPBF-ND, LT1461CCS8-3.3#TRPBFCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924045-LT1461CCS8-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1461CCS8-3.3#TRPBF CAD Model

Description

LT1461CCS8-3.3#TRPBF - Precision Micropower Low Dropout Voltage Reference

The LT1461CCS8-3.3#TRPBF is a high-precision, low dropout voltage reference from Analog Devices Inc., renowned for its stability and accuracy in critical applications. This device features a fixed 3.3V output voltage with a tight initial accuracy of ±0.05% and excellent temperature stability of ±10ppm/°C maximum over a wide temperature range. Designed for a broad array of applications, this voltage reference is ideal for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and precision instrumentation where consistent and reliable voltage is crucial.

Encased in a robust 8-lead SOIC package, the LT1461CCS8-3.3#TRPBF is designed to operate with a supply voltage ranging from 4V to 20V, providing a wide margin above its nominal voltage for flexible system design. Its low dropout voltage and low quiescent current of 125µA make it particularly well-suited for battery-powered and portable equipment where power efficiency is paramount.

Among its protective features, the LT1461CCS8-3.3#TRPBF includes reverse battery protection, which safeguards the device against incorrect power supply connections. Additionally, it is capable of delivering up to 20mA of output current, and it is stable with capacitive loads, ensuring reliable performance in a variety of circuit configurations.

With its no-load quiescent current virtually unaffected by variations in supply voltage, this voltage reference also boasts a low output noise of only 20µV RMS, contributing to clean and stable reference voltage for sensitive electronic components. The LT1461 series also offers excellent line regulation, further enhancing its precision across different supply conditions.

The LT1461CCS8-3.3#TRPBF is available in tape and reel packaging, designated by the #TRPBF suffix, which facilitates automated manufacturing processes, making it a convenient choice for mass production. Its industrial-grade design ensures reliability and performance in the most demanding environments, making it a trusted component for engineers and designers seeking a high-quality voltage reference solution.

Whether used in precision measurement devices, data acquisition systems, or portable electronics, the LT1461CCS8-3.3#TRPBF from Analog Devices Inc. brings together accuracy, power efficiency, and robustness, making it an essential building block for high-performance electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6007 $53.2049
17+ $6.2364 $106.0188
25+ $6.0416 $151.0400
35+ $5.8467 $204.6345
45+ $5.6518 $254.3310
60+ $5.0671 $304.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess