The LP3962EMP-5.0 is a 1.5A Low Dropout (LDO) Regulator manufactured by National Semiconductor, now part of Texas Instruments (TI). This LDO regulator is designed to provide a stable and regulated 5.0V output voltage with a low dropout voltage, making it ideal for applications where efficiency and voltage stability are crucial.
Applications
- Microprocessor power supplies
- Post-regulation for switching power supplies
- Battery-powered devices
- Portable electronics
- Linear regulation in noise-sensitive applications
Features
- Fixed 5.0V Output
- 1.5A Output Current Capability
- Low Dropout Voltage
- Over-Current Protection
- Over-Temperature Protection
- Short-Circuit Protection
Benefits
- Stable and accurate 5.0V output voltage
- High current capability for powering various devices
- Efficient regulation with minimal voltage difference
- Protection against damage from fault conditions
- Improved noise performance compared to switching regulators
Technical Specifications
The LP3962EMP-5.0 typically features a dropout voltage of around 0.38V at 1.5A output current. The input voltage range is typically from 2.5V to 9V. The quiescent current is typically around 8mA. Protection features include current limiting, thermal shutdown, and short-circuit protection. The device is available in a TO-220 package. Ensure the specifications are correct by reading the datasheet.
The LP3962EMP-5.0's low dropout voltage enables efficient operation even with a low input voltage, making it suitable for battery-powered applications. Its high current capability allows it to power a wide range of devices, including microprocessors and other high-power components. The integrated protection features enhance the system's reliability by preventing damage from common fault conditions. The TO-220 package provides efficient thermal management, allowing the device to deliver its rated current without overheating. Furthermore, using a linear regulator helps reducing noise compared to switching regulators, which is very important in noise-sensitive applications.