EN
  • EN
  • DE

LT1461CIS8-2.5#TRPBF

Part No LT1461CIS8-2.5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.08% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Series Voltage Reference IC Fixed 2.5V V ±0.08% 100 mA 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1461
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878416-LT1461CIS8-2.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1461CIS8-2.5#TRPBF CAD Model

Description

Product Overview: LT1461CIS8-2.5#TRPBF

The LT1461CIS8-2.5#TRPBF is a high-precision, low-power voltage reference IC manufactured by Analog Devices Inc., one of the leading companies in the field of high-performance analog technology. This product is designed to offer a stable and accurate reference voltage for various applications such as data acquisition systems, A/D and D/D converters, and precision power supplies.

Key Features:

  • Precision Reference Voltage: The LT1461CIS8-2.5#TRPBF provides a fixed 2.5V output with an impressive initial accuracy of ±0.05% and excellent temperature stability.
  • Low Dropout Voltage: It operates with a very low dropout voltage, which enhances its performance in battery-powered devices where supply levels can vary.
  • Low Power Consumption: This component is optimized for low power consumption, making it ideal for portable and battery-operated equipment.
  • High Output Current: It is capable of sourcing up to 20mA of output current, sufficient for a wide range of applications.
  • Long-Term Stability: The voltage reference exhibits excellent long-term stability, ensuring reliable performance over the product's lifespan.
  • Low Noise: With its low noise output, it is well-suited for high-precision and sensitive applications where signal integrity is crucial.
  • Wide Operating Temperature Range: The device is operational over a broad temperature range, making it versatile for use in various environmental conditions.

Applications:

  • Precision Data Systems
  • High-resolution Converters
  • Industrial Instruments
  • Medical Devices
  • Automotive Electronics
  • Portable Battery-Powered Devices

Package and Quality:

The LT1461CIS8-2.5#TRPBF is offered in an 8-lead SOIC package, which is both compact and robust, suitable for space-constrained applications. It is also available in tape and reel packaging for efficient assembly during the manufacturing process. As with all Analog Devices products, this voltage reference is built to meet high-quality standards, ensuring reliability and performance consistency.

With its combination of precision, low power, and stability, the LT1461CIS8-2.5#TRPBF is an excellent choice for designers looking for a dependable voltage reference solution that can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8447 $55.3410
70+ $1.5136 $105.9520
105+ $1.4663 $153.9615
145+ $1.4190 $205.7550
185+ $1.3717 $253.7645
245+ $1.2298 $301.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,589 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess