EN
  • EN
  • DE

LT1461CIS8-3#PBF

Part No LT1461CIS8-3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.08% 8SOIC / Series Voltage Reference IC Fixed 3V V ±0.08% 100 mA 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 100 mA
Tolerance ±0.08%
Temperature Coefficient 12ppm/°C
Noise - 0.1Hz to 10Hz 8ppmp-p
Noise - 10Hz to 10kHz 9.6ppmrms
Voltage - Input 3.5V ~ 20V
Current - Supply 70µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LT1461
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352705-LT1461CIS8-3#PBF
Ultra Librarian 3D Model Ultra Librarian LT1461CIS8-3#PBF CAD Model

Description

Product Overview: LT1461CIS8-3#PBF

The LT1461CIS8-3#PBF is a precision voltage reference component manufactured by Analog Devices Inc., renowned for their high-quality and performance-driven products. This voltage reference is part of the LT1461 series, which is known for its low noise, low dropout, and high output accuracy, making it an excellent choice for precision applications.

Key Features

  • High Accuracy: The LT1461CIS8-3#PBF offers an impressive output voltage accuracy, ensuring reliable and precise performance for critical applications.
  • Low Temperature Coefficient: With a low temperature coefficient, this component maintains its accuracy over a wide range of operating temperatures, making it suitable for environments with temperature variations.
  • Low Noise Output: It features a low noise output, which is essential for sensitive electronic applications where noise can cause significant issues.
  • Stable with Capacitive Loads: The device is designed to be stable with capacitive loads, providing flexibility in various circuit designs without compromising performance.
  • Long-Term Stability: The LT1461CIS8-3#PBF exhibits excellent long-term stability, ensuring consistent performance over the product's lifespan.
  • Wide Operating Current Range: It supports a wide operating current range, which allows it to be used in a diverse array of applications.

Applications

The LT1461CIS8-3#PBF is ideal for use in precision data conversion systems, instrumentation, and high-end audio equipment. Its accurate voltage reference is crucial for analog-to-digital and digital-to-analog converters, ensuring that the conversion process maintains high fidelity. Additionally, it is well-suited for battery-powered devices, portable instrumentation, and automotive electronics where power efficiency and accuracy are paramount.

Product Specifications

The LT1461CIS8-3#PBF comes in an 8-lead SOIC package, which is a compact and surface-mountable form factor. The device has a fixed output voltage of 3V and operates over a wide temperature range, accommodating various industrial and commercial environments. Its robust design ensures performance stability and reliability, which are hallmarks of Analog Devices Inc.'s commitment to quality.

For designers and engineers looking for a high-performance voltage reference that delivers precision and stability, the LT1461CIS8-3#PBF from Analog Devices Inc. is an exceptional choice.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,594 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess