EN
  • EN
  • DE

LT1634ACS8-4.096#TRPBF

Part No LT1634ACS8-4.096#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.05% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Shunt Voltage Reference IC Fixed 4.096V V ±0.05% 30 mA 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1634
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878452-LT1634ACS8-4.096#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1634ACS8-4.096#TRPBF CAD Model

Description

Product Overview: LT1634ACS8-4.096#TRPBF

The LT1634ACS8-4.096#TRPBF is a precision voltage reference component manufactured by Analog Devices Inc., an industry leader in high-performance analog technology. This product is designed to offer a stable and precise reference voltage of 4.096 volts, making it an ideal choice for high-resolution analog-to-digital and digital-to-analog conversions, as well as for other precision voltage referencing tasks in a wide range of electronic applications.

Key Features

  • Reference Voltage: 4.096 V with high accuracy and stability.
  • Low Temperature Coefficient: Ensures minimal voltage variation over temperature changes.
  • Low Dropout Voltage: Can operate with minimal difference between the supply voltage and the reference voltage, making it suitable for low-voltage applications.
  • Low Noise: Provides a clean reference signal, crucial for sensitive electronic applications.
  • Wide Operating Range: Functions over a broad range of supply voltages and temperatures.
  • Surface-Mount Package: The S8 package is compact and suitable for automated assembly processes, saving space on PCBs.
  • Long-Term Stability: Ensures consistent performance over the lifespan of the product.

Applications

The LT1634ACS8-4.096#TRPBF is versatile and can be used in various applications, including but not limited to:

  • Data Acquisition Systems
  • Precision Instrumentation
  • Industrial Control Systems
  • Medical Equipment
  • Battery-Powered Devices
  • Automotive Electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT1634ACS8-4.096#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding situations. The product is available in a tape and reel packaging format (denoted by the TRPBF suffix), which facilitates efficient handling and placement during the manufacturing process.

Conclusion

With its precise voltage output, low noise, and high stability, the LT1634ACS8-4.096#TRPBF from Analog Devices Inc. is an excellent choice for engineers and designers looking for a reliable voltage reference solution. Its robust design and flexible application range make it a valuable component in a variety of sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess