EN
  • EN
  • DE

S-1172B18-U5T1GF

Part No S-1172B18-U5T1GF
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185309-S-1172B18-U5T1GF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-1172B18-U5T1GF CAD Model

Description

The S-1172B18-U5T1GF is a positive voltage regulator manufactured by SII Semiconductor Corporation. It is designed to provide a stable 1.8V output voltage with high accuracy. The device boasts low current consumption and is packaged in a small form factor, making it well-suited for portable and space-constrained applications. It also includes overcurrent and thermal shutdown protection to enhance reliability.

Applications

  • Smartphones and Tablets: Powering core processors, memory, and peripheral devices.
  • Wearable Devices: Providing stable voltage for sensors, displays, and communication ICs.
  • IoT Devices: Voltage regulation for microcontrollers, sensors, and wireless communication modules.
  • Battery-Powered Equipment: Supplying regulated voltage for portable instruments and medical devices.
  • Wireless Communication Modules: Powering Bluetooth, Wi-Fi, and other wireless chips.

Features

  • Output Voltage: Fixed 1.8V output.
  • High Accuracy: Precise voltage regulation with minimal deviation from the target output.
  • Low Current Consumption: Minimizes power losses, extending battery life.
  • Input Voltage Range: Operates with a wide range of input voltages to accommodate various power sources.
  • Overcurrent Protection: Protects the regulator and downstream circuits from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage by shutting down the regulator when temperature exceeds a safe threshold.
  • Small Package: Compact package for space-saving designs.

Benefits

  • Stable Power Supply: Ensures consistent and reliable operation of connected devices.
  • Extended Battery Life: Low current consumption maximizes battery runtime in portable applications.
  • Protection Against Damage: Overcurrent and thermal shutdown features provide robust protection against potential failures.
  • Compact Design: Small package footprint allows integration into space-constrained devices.
  • Simplified Design: Fixed output voltage simplifies circuit design.

Additional Details

The S-1172B18-U5T1GF employs a low-dropout (LDO) architecture, which allows it to maintain a stable output voltage even when the input voltage is close to the output voltage. This is particularly advantageous in battery-powered applications. The regulator is available in a small SOT-23-5 package, facilitating integration into compact designs. Refer to the manufacturer's datasheet for comprehensive electrical characteristics, including input voltage range, output voltage accuracy, and current consumption specifications.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5458 $67.7290
11+ $11.1146 $122.2606
17+ $10.7669 $183.0373
23+ $10.4193 $239.6439
29+ $10.0728 $292.1112
39+ $9.0309 $352.2051
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess