EN
  • EN
  • DE

ADP160ACBZ-3.0-R7

Part No ADP160ACBZ-3.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 150MA 4WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 150mA 4-WLCSP (0.96x0.96)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 4-WFBGA, WLCSP
Case / Package 4-WLCSP (0.96x0.96)
Family Name ADP160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP160ACBZ-3.0-R7CT, ADP160ACBZ-3.0-R7TR, ADP160ACBZ-3.0-R7DKR, ADP160ACBZ-3.0-R7-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910612-ADP160ACBZ-3.0-R7
Ultra Librarian 3D Model Ultra Librarian ADP160ACBZ-3.0-R7 CAD Model

Description

Analog Devices Inc. ADP160ACBZ-3.0-R7 Voltage Regulator

The ADP160ACBZ-3.0-R7 is a highly efficient, low dropout linear regulator designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This particular model is engineered to deliver a fixed output voltage of 3.0V, making it an ideal choice for a wide array of electronic applications requiring a stable and precise voltage source.

Built with advanced technology, the ADP160ACBZ-3.0-R7 boasts an impressive low dropout performance, providing excellent regulation with a minimal difference between the input and output voltages. The device is capable of supplying up to 150 mA of output current, while maintaining a low quiescent current, which is a testament to its energy-efficient design.

The regulator comes in a compact 4-ball WLCSP (Wafer Level Chip Scale Package), marked with the R7 suffix, which is optimized for space-constrained applications. Its small footprint is particularly beneficial for portable devices where space and power efficiency are critical considerations.

Key features of the ADP160ACBZ-3.0-R7 include:

  • Fixed Output Voltage: 3.0V precision output for reliable voltage regulation.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • High Output Current: Capable of delivering up to 150 mA, suitable for a variety of loads.
  • Low Quiescent Current: Helps to prolong battery life in portable applications by reducing standby power consumption.
  • Compact Packaging: The 4-ball WLCSP package allows for integration into space-sensitive designs.
  • Over-Temperature and Over-Current Protection: Provides enhanced safety and reliability through built-in protective features.

Applications for the ADP160ACBZ-3.0-R7 are diverse and include portable electronics, wireless devices, medical equipment, and any other systems that demand a high-performance, stable power supply. With its robust design and reliable performance, the ADP160ACBZ-3.0-R7 by Analog Devices Inc. is an excellent choice for designers looking to optimize their power management solutions.

To incorporate the ADP160ACBZ-3.0-R7 into your design, please refer to the detailed datasheets and technical documentation provided by Analog Devices Inc. for proper application guidelines and specifications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9905 $59.4300
145+ $0.8127 $117.8415
225+ $0.7874 $177.1650
305+ $0.7620 $232.4100
395+ $0.7366 $290.9570
525+ $0.6604 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess