EN
  • EN
  • DE

ADP166AUJZ-1.2-R7

Part No ADP166AUJZ-1.2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 150MA 5TSOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package TSOT-23-5
Family Name ADP166
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP166AUJZ-1.2-R7DKR, ADP166AUJZ-1.2-R7TR, ADP166AUJZ-1.2-R7CT, ADP166AUJZ-1.2-R7-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860231-ADP166AUJZ-1.2-R7
Ultra Librarian 3D Model Ultra Librarian ADP166AUJZ-1.2-R7 CAD Model

Description

Product Overview: ADP166AUJZ-1.2-R7

The ADP166AUJZ-1.2-R7 is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This particular model is engineered to deliver a fixed output voltage of 1.2V, making it suitable for a variety of applications that require a stable and precise voltage supply. The device comes in a compact TSOT-5 package, offering a space-saving solution for modern electronic devices.

Key Features and Benefits

  • High Accuracy: The ADP166AUJZ-1.2-R7 provides excellent load and line regulation, ensuring a consistent output voltage even under varying input conditions and load demands.
  • Low Dropout: With its low dropout performance, this regulator maintains output voltage regulation with minimal difference between the input and output voltages, enhancing efficiency and allowing operation with low input voltages.
  • Low Quiescent Current: The device features low quiescent current, making it ideal for battery-powered applications where power conservation is crucial.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device and the application from damage due to excessive heat.
  • Current Limiting: The current limiting feature prevents damage to the regulator and the load in the event of a fault condition or an output short circuit.
  • Wide Operating Temperature Range: This regulator is designed to operate over a broad temperature range, ensuring reliable performance across diverse environmental conditions.

Applications

The ADP166AUJZ-1.2-R7 is versatile and can be employed in a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless infrastructure
  • Medical equipment
  • Industrial control systems
  • Automotive electronics

Product Specifications

Some of the key specifications of the ADP166AUJZ-1.2-R7 include:

  • Output Voltage: 1.2V
  • Output Current: Up to 1A
  • Package: TSOT-5
  • Input Voltage Range: 2.3V to 5.5V
  • Operating Temperature Range: -40°C to +125°C

With its robust feature set and reliable performance, the ADP166AUJZ-1.2-R7 from Analog Devices Inc. is an excellent choice for designers seeking a dependable voltage regulation solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0805 $59.4275
135+ $0.8866 $119.6910
205+ $0.8590 $176.0950
280+ $0.8313 $232.7640
360+ $0.8036 $289.2960
485+ $0.7204 $349.3940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess