EN
  • EN
  • DE

SP6205EM5-L-3.0/TR

Part No SP6205EM5-L-3.0/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 192185-SP6205EM5-L-3.0/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6205EM5-L-3.0/TR CAD Model

Description

The SP6205EM5-L-3.0/TR is a low dropout (LDO) regulator manufactured by Exar Corporation. This regulator provides a fixed 3.0V output voltage with a low quiescent current, making it suitable for battery-powered applications where energy efficiency is crucial. The 'L' designation signifies the low quiescent current version, and the '/TR' suffix indicates that the component is supplied in tape and reel packaging for automated assembly.

Applications:

  • Portable Devices
  • Wireless Communication Devices
  • Microcontroller Power Supplies
  • Sensor Power Supplies
  • Real-Time Clocks (RTC)
  • Memory Backup Systems
  • Low-Power Microprocessors

Features:

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current (L Version): Minimizes power consumption in standby or light-load conditions, extending battery life.
  • Stable with Ceramic Capacitors: Allows for the use of small and cost-effective ceramic capacitors, reducing the overall solution size and cost.
  • Short Circuit Protection: Protects the regulator and the load from damage in the event of a short circuit.
  • Over-Temperature Protection: Prevents thermal damage to the regulator under high-temperature conditions.
  • Small SOT23-5 Package: Conserves board space and enables compact designs.
  • Fixed 3.0V Output: Provides a precise and reliable 3.0V voltage source.

Benefits:

  • Extended Battery Life: The combination of low dropout voltage and low quiescent current maximizes the operating time of battery-powered devices.
  • Improved System Reliability: Built-in protection features safeguard against damage from short circuits and over-temperature conditions.
  • Reduced Solution Size and Cost: Ceramic capacitor compatibility enables the use of smaller and less expensive capacitors.
  • Simplified Design: The regulator's stable performance and compact package simplify integration into various applications.
  • Consistent Performance: Delivers a stable 3.0V output voltage under varying load and temperature conditions.

Additional Details:

The SP6205EM5-L-3.0/TR operates with an input voltage typically up to 6V. The low dropout characteristic allows the regulator to maintain a stable 3.0V output even when the input voltage is only slightly higher than the output voltage. The device includes a thermal shutdown feature, which disables the output if the junction temperature exceeds a safe limit, preventing permanent damage. The /TR suffix indicates that the component is provided in tape and reel packaging, suitable for automated assembly processes.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess