EN
  • EN
  • DE

LT1818IS8#PBF

Part No LT1818IS8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VOLTAGE FEEDBACK 1 CIRC 8SO / Voltage Feedback Amplifier 1 Circuit 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 2500V/µs
Gain Bandwidth Product 400 MHz
Current - Input Bias 2 µA
Voltage - Input Offset 200 µV
Current - Supply 9mA
Current - Output / Channel 70 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 12.6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LT1818
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 505-LT1818IS8#PBF,-2735-LT1818IS8#PBF,LT1818IS8#PBF-ND
Standard Package 100
Win Source Part Number 1071504-LT1818IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1818IS8#PBF CAD Model

Description

Product Overview: LT1818IS8#PBF

The LT1818IS8#PBF is a high-speed, low-noise operational amplifier from Analog Devices Inc., renowned for its precision performance and reliability in a wide range of applications. This operational amplifier is a perfect choice for designers looking for a component that offers a blend of speed, accuracy, and low power consumption.

Key Features

  • High-Speed Operation: The LT1818IS8#PBF boasts a gain-bandwidth product of 85MHz and a slew rate of 200V/µs, making it suitable for fast signal processing applications.
  • Low Noise Performance: With its low input noise voltage of 3.9nV/√Hz, this op-amp ensures clean amplification of signals, which is critical in audio and instrumentation systems.
  • Low Distortion: The device offers low harmonic distortion, which is essential for maintaining signal fidelity in high-performance audio and data acquisition systems.
  • Power Efficiency: It operates with a supply range from 2.7V to 7V, allowing for flexible power management and making it suitable for battery-powered devices.

Applications

The versatile nature of the LT1818IS8#PBF allows it to be used in a variety of applications, including:

  • Telecommunications
  • Active Filters
  • Video and Imaging Systems
  • Test Equipment
  • ADC/DAC Buffering

Package and Quality

The LT1818IS8#PBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The product is designed to meet the stringent quality standards set by Analog Devices Inc., ensuring reliability and performance consistency.

Environmental and Regulatory Compliance

Adhering to environmental and regulatory standards, the LT1818IS8#PBF is lead-free and RoHS compliant, reflecting Analog Devices Inc.'s commitment to environmental sustainability.

In summary, the LT1818IS8#PBF from Analog Devices Inc. is a high-quality operational amplifier that delivers speed, precision, and efficiency, suitable for a broad spectrum of high-performance applications.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4967 $51.9736
19+ $5.3306 $101.2814
30+ $5.1640 $154.9200
41+ $4.9975 $204.8975
52+ $4.8309 $251.2068
70+ $4.3311 $303.1770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,690 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess