EN
  • EN
  • DE

LT1956EFE-5#TRPBF

Part No LT1956EFE-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 1.5A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A (Switch) 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-TSSOP-EP
Family Name LT1956
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878529-LT1956EFE-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1956EFE-5#TRPBF CAD Model

Description

Product Overview: LT1956EFE-5#TRPBF

The LT1956EFE-5#TRPBF is a high-performance step-down switching regulator from Analog Devices Inc., designed to deliver efficient power management and conversion for a wide range of applications. This regulator is part of the LT1956 series, known for its reliability and robustness in demanding environments.

Key Features

  • Output Voltage: The device provides a fixed 5V output, which is a common voltage requirement for digital circuits and microcontrollers, ensuring compatibility with a variety of standard electronic components.
  • High Efficiency: With an efficiency rating that can reach up to 96%, the LT1956EFE-5#TRPBF ensures minimal power loss, making it ideal for battery-powered applications where power conservation is critical.
  • Wide Input Voltage Range: The regulator operates over a broad input voltage range from 4V to 60V, accommodating a vast array of power sources and fluctuating input conditions.
  • High Output Current: It is capable of delivering up to 1.5A of continuous output current, suitable for powering a diverse set of loads.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 25MHz, allowing flexibility in balancing efficiency and component size.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, enhancing the longevity and reliability of the regulator.
  • Robust Packaging: The LT1956EFE-5#TRPBF is offered in a 16-lead thermally enhanced TSSOP package, which provides excellent thermal performance and space efficiency on the circuit board.

Applications

The versatility of the LT1956EFE-5#TRPBF makes it an excellent choice for a variety of applications, including:

  • Telecommunications
  • Automotive systems
  • Industrial controls
  • Portable electronics
  • Power distribution systems

Conclusion

With its robust feature set and flexible design, the LT1956EFE-5#TRPBF from Analog Devices Inc. stands out as a powerful solution for efficient power conversion. Its high efficiency, wide input voltage range, and high output current capability make it a go-to choice for engineers looking to optimize power management in their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess