EN
  • EN
  • DE

LT1965IDD-1.8#TRPBF

Part No LT1965IDD-1.8#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 1.1A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.49V @ 1.1A
Current - Output 1.1A
Current - Quiescent (Iq) 1.1 mA
Current - Supply (Max) 40 mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LT1965
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878544-LT1965IDD-1.8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1965IDD-1.8#TRPBF CAD Model

Description

Product Overview: LT1965IDD-1.8#TRPBF

The LT1965IDD-1.8#TRPBF is a high-performance low dropout linear regulator (LDO) from Analog Devices Inc., designed to deliver a continuous output current of up to 1.1A with an output voltage of 1.8V. This regulator offers excellent power supply rejection ratio (PSRR) and low noise characteristics, making it suitable for sensitive RF supply applications and post-regulation for switching power supplies.

Key Features

  • Output Current: Capable of delivering up to 1.1A of continuous output current.
  • Low Dropout Voltage: Features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High PSRR: Excellent power supply rejection ratio (PSRR) of up to 65dB at 1kHz, which is ideal for maintaining a stable output voltage amidst fluctuations in the input voltage.
  • Low Noise: Low output noise of only 40µV RMS, making it an excellent choice for noise-sensitive applications such as precision instrumentation and RF circuits.
  • Adjustable Output: While the default output is set to 1.8V, it can be adjusted with external resistors for applications requiring different voltages.
  • Thermal Protection: Integrated thermal shutdown and current limit protection mechanisms safeguard the device against overheating and overcurrent conditions.
  • Stable with Low ESR Capacitors: Stable with ceramic capacitors as low as 10µF, providing flexibility in design and reducing the overall solution size.

Applications

The LT1965IDD-1.8#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Microprocessor and DSP supply
  • Post-regulation for switching supplies
  • High-efficiency linear power supplies
  • Low noise instrumentation
  • RF and telecommunications circuits

Package and Quality

The device comes in a compact, 8-lead DFN package, which is RoHS compliant and designed for surface-mount technology (SMT), optimizing board space and simplifying the manufacturing process. The LT1965IDD-1.8#TRPBF is part of a product line well-known for its reliability and performance, ensuring that it meets the stringent quality standards of Analog Devices Inc.

Whether you're designing for precision instrumentation or looking to improve the efficiency of your power supply design, the LT1965IDD-1.8#TRPBF offers a robust and reliable solution.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1624 $51.8976
57+ $1.7743 $101.1351
88+ $1.7189 $151.2632
121+ $1.6634 $201.2714
156+ $1.6080 $250.8480
209+ $1.4416 $301.2944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess