EN
  • EN
  • DE

LT1997HDF-2#PBF

Part No LT1997HDF-2#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168871-LT1997HDF-2#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.75V/µs
-3db Bandwidth 1 MHz
Current - Input Bias 2 nA
Ultra Librarian 3D Model Ultra Librarian LT1997HDF-2#PBF CAD Model

Description

The LT1997HDF-2#PBF is a high-precision, fixed-gain, fully differential amplifier designed by the renowned Analog Devices Inc., a leader in high-performance analog technology. This product is engineered to cater to a wide array of applications, from industrial to automotive systems, where accuracy and reliability are of paramount importance.

Key Features

  • Precision Fixed Gain: The LT1997HDF-2#PBF offers a precisely defined fixed gain, ensuring consistent performance across various conditions and simplifying the design process for system engineers.
  • Fully Differential Design: This amplifier features a fully differential input and output, providing superior noise rejection and minimizing the impact of common-mode signals on the measurement accuracy.
  • High CMRR (Common-Mode Rejection Ratio): With its high CMRR, the LT1997HDF-2#PBF excels in environments with significant common-mode noise, delivering a clean and stable signal for processing.
  • Wide Input Common-Mode Range: It supports a broad input common-mode range that exceeds the supply rails, making it highly versatile for various signal conditions.
  • Low Offset Voltage: The device boasts a low offset voltage, which is crucial for precision measurement applications, ensuring the accuracy of the output signal.
  • Robust Packaging: Encased in a compact, surface-mount package, the LT1997HDF-2#PBF is designed for space-constrained applications while also providing robustness and durability.

Applications

The LT1997HDF-2#PBF is ideal for use in:

  • Automotive systems
  • Industrial control and automation
  • Data acquisition systems
  • Medical equipment
  • Test and measurement instruments

Technical Specifications

Below are some technical highlights of the LT1997HDF-2#PBF:

  • Fixed Gain: Set by the model variant
  • Supply Voltage Range: Specified for various conditions
  • Operating Temperature Range: Suitable for extreme environments
  • Package: HDF (Surface-mount package type)

The LT1997HDF-2#PBF is a testament to Analog Devices Inc.'s commitment to providing high-quality, precise, and reliable components that meet the rigorous demands of today's advanced electronic systems. With its exceptional features and robust design, this fully differential amplifier is an excellent choice for designers looking to enhance the performance and integrity of their applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess