EN
  • EN
  • DE

LT3012HFE#TRPBF

Part No LT3012HFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 200MA 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 80V
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 60V
Voltage Dropout (Max) 0.63V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 110 µA
Current - Supply (Max) 18 mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 140°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Base Product Number LT3012
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 759791-LT3012HFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3012HFE#TRPBF CAD Model

Description

Product Overview: LT3012HFE#TRPBF from Analog Devices Inc.

The LT3012HFE#TRPBF is a high-quality, low dropout voltage linear regulator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This regulator is well-suited for a variety of applications where efficient power management is crucial, such as in automotive, industrial, and telecommunication systems.

Key Features

  • Low Dropout Voltage: The LT3012HFE#TRPBF offers an exceptionally low dropout voltage, making it efficient for systems where the voltage supply is limited.
  • Wide Input Voltage Range: It supports a wide input voltage range from 4V to 80V, providing versatility for use in a diverse range of applications and ensuring reliability even with input voltage fluctuations.
  • Adjustable Output: The output voltage can be adjusted from 1.24V to 60V, allowing for customization based on the specific requirements of the application.
  • High Output Current: This regulator can deliver up to 250mA of continuous output current, sufficient for many low-power applications.
  • Thermal Protection: It features internal thermal protection that safeguards the device from damage due to overheating.
  • Stability: The LT3012HFE#TRPBF is stable with a wide range of output capacitors, including ceramic types, providing flexibility in design.

Package and Reliability

The device comes in a thermally efficient TSSOP-16 package, which is designed to optimize heat dissipation, ensuring reliable operation even under high power conditions. The LT3012HFE#TRPBF is also available in a lead-free finish, catering to environmentally conscious applications and compliance with RoHS standards.

Applications

With its robust design and flexible features, the LT3012HFE#TRPBF is ideal for use in a wide array of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Battery-powered devices
  • Power supplies for sensitive RF and telecom equipment

Analog Devices Inc. has a reputation for producing high-quality, reliable components, and the LT3012HFE#TRPBF is no exception. It ensures efficient power management and stable operation, making it a valuable addition to any power-sensitive electronic system.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2526 $53.0104
10+ $10.8739 $108.7390
15+ $10.5341 $158.0115
20+ $10.1943 $203.8860
26+ $9.8545 $256.2170
34+ $8.8351 $300.3934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess