EN
  • EN
  • DE

LT3013MPFE#TRPBF

Part No LT3013MPFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 250MA 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 16-TSSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-TSSOP-EP
Family Name LT3013
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3013MPFE#TRPBF-ND, LT3013MPFE#TRPBFTR, LT3013MPFE#TRPBFDKR, LT3013MPFE#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878599-LT3013MPFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3013MPFE#TRPBF CAD Model

Description

Introducing the LT3013MPFE#TRPBF from Analog Devices Inc.

Discover the LT3013MPFE#TRPBF, a high-voltage, micropower low dropout regulator (LDO) with an impressive feature set, designed and manufactured by the renowned Analog Devices Inc. This robust component is tailored for a wide array of applications, from automotive to industrial control systems, where reliability and efficiency are paramount.

Key Features:

  • Wide Input Voltage Range: The LT3013MPFE#TRPBF is capable of operating with an input voltage range of 3V to 80V, making it versatile for various systems that experience large input voltage variations.
  • Low Dropout Voltage: With a low dropout voltage, this LDO ensures efficient operation even when the input-to-output voltage differential is minimal, thus maintaining a stable output voltage.
  • High Output Current: It can deliver up to 250mA of continuous output current, which is suitable for powering a range of peripheral devices.
  • Adjustable Output: The output voltage can be set from 1.24V to 60V via an external resistor divider, providing flexibility for specific application requirements.
  • Thermal Protection: The device includes overtemperature protection, safeguarding it against damage from excessive heat.
  • Stable with Low ESR Capacitors: The LDO is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) and are smaller in size, benefiting compact designs.
  • Low Quiescent Current: Its quiescent current is optimized for battery-powered systems, extending the battery life by consuming minimal power during operation.

Applications:

The LT3013MPFE#TRPBF is an ideal solution for a variety of applications that require a high-voltage, reliable power supply. Its rugged design is particularly well-suited for:

  • Automotive power supplies
  • Industrial control systems
  • Portable battery-powered devices
  • Avionics and marine systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the LT3013MPFE#TRPBF is no exception. It is designed to meet the stringent requirements of various industries, ensuring long-term reliability and performance. Whether for critical automotive systems or sensitive instrumentation, this LDO regulator provides the stability and efficiency needed for your advanced electronic designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess