EN
  • EN
  • DE

LT3014HVIDD#TRPBF

Part No LT3014HVIDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 20MA 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 80V
Voltage - Output (Min/Fixed) 1.22V
Voltage - Output (Max) 60V
Voltage Dropout (Max) 0.57V @ 20mA
Current - Output 20mA
Current - Quiescent (Iq) 20 µA
Current - Supply (Max) 1 mA
PSRR 70dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LT3014
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878601-LT3014HVIDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3014HVIDD#TRPBF CAD Model

Description

Product Overview: LT3014HVIDD#TRPBF

The LT3014HVIDD#TRPBF is a high-performance, low dropout linear regulator (LDO) from Analog Devices Inc., designed to provide precision voltage regulation under extreme conditions. This LDO is a part of the LT3014 series, which is known for its high voltage capabilities and low quiescent current, making it an ideal choice for a wide range of applications, including automotive, industrial, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 4V to 80V, providing versatility for use in systems with high supply voltages.
  • Low Dropout Voltage: It features a low dropout voltage, ensuring efficient operation even when the input and output voltage differential is minimal.
  • Low Quiescent Current: With a quiescent current of only 30µA (typical), the LT3014HVIDD#TRPBF is optimized for battery-powered and energy-sensitive applications.
  • High Output Voltage Accuracy: The output voltage is accurate to within ±2%, providing reliable and consistent power supply.
  • Thermal Protection: The device includes internal thermal limit protection, safeguarding the regulator from overheating and potential damage.
  • Adjustable Output: The output voltage can be set from 1.24V to 60V with a single external resistor, offering flexibility for custom voltage requirements.
  • Stable with Low ESR Capacitors: The LDO is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types of capacitors, improving performance and reliability.

Applications

The LT3014HVIDD#TRPBF is suitable for a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications infrastructure
  • Portable and battery-powered equipment
  • Power supplies for sensitive electronic devices

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality, and the LT3014HVIDD#TRPBF is no exception. The device is available in a 3-lead SOT-223 package and is rated for operation from -40°C to +125°C, ensuring reliable performance in harsh environments. Additionally, it's supplied in tape and reel packaging, denoted by the #TRPBF suffix, which is ideal for automated manufacturing processes.

Whether you are designing an energy-efficient power supply or looking to enhance the reliability of your high-voltage system, the LT3014HVIDD#TRPBF offers a compelling solution with its combination of performance, flexibility, and Analog Devices' trusted quality.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess